Unique Welding & Fabricating (UWF) Fluid Path Hose Reels R4200H1L-25-32x15-20

Description
For 1 1/2" Through 2" I. D. Hose Outlet: 1 1/2" or 2" standard male / female NPT gooseneck threads. Other sizes and / or threads are easily accommodated, per specifications. Inlet: 2" straight Victaulic is standard. 2" Victaulic x 90° is available at additional cost. Rewind: Auxiliary Bevel gear-crank rewind, chain or gear driven powered by A.C. or D.C. Explosion or Non-explosion proof electric motor, pneumatic air motor, or Hydraulic motor. Frame: Welded steel frame providing exceptional durability. Custom frames are easily accommodated, per specification. Spool: Heavy gauge steel and rolled head edges for added strength and safety. Bearings: Self-lubricating and self-aligning bearings requires little maintenance. Pressure: 300 p.s.i. standard for cast aluminum fluid path. Other pressures can be accommodated at extra cost. Temp: Standard seal temperature ranges from -76 ºF to +356 ºF (-60 ºC to 180 ºC) Notes: -Many more sizes available from standard components, please consult factory -Standard paint color-grey, other colors available, please consult factory
Description
For 1 1/2" Through 2" I. D. Hose Outlet: 1 1/2" or 2" standard male / female NPT gooseneck threads. Other sizes and / or threads are easily accommodated, per specifications. Inlet: 2" straight Victaulic is standard. 2" Victaulic x 90° is available at additional cost. Rewind: Auxiliary Bevel gear-crank rewind, chain or gear driven powered by A.C. or D.C. Explosion or Non-explosion proof electric motor, pneumatic air motor, or Hydraulic motor. Frame: Welded steel frame providing exceptional durability. Custom frames are easily accommodated, per specification. Spool: Heavy gauge steel and rolled head edges for added strength and safety. Bearings: Self-lubricating and self-aligning bearings requires little maintenance. Pressure: 300 p.s.i. standard for cast aluminum fluid path. Other pressures can be accommodated at extra cost. Temp: Standard seal temperature ranges from -76 ºF to +356 ºF (-60 ºC to 180 ºC) Notes: -Many more sizes available from standard components, please consult factory -Standard paint color-grey, other colors available, please consult factory

Suppliers

Company
Product
Description
Supplier Links
Fluid Path Hose Reels - R4200H1L-25-32x15-20 - Unique Welding & Fabricating (UWF)
Mississauga, Ontario, Canada
Fluid Path Hose Reels
R4200H1L-25-32x15-20
Fluid Path Hose Reels R4200H1L-25-32x15-20
For 1 1/2" Through 2" I. D. Hose Outlet: 1 1/2" or 2" standard male / female NPT gooseneck threads. Other sizes and / or threads are easily accommodated, per specifications. Inlet: 2" straight Victaulic is standard. 2" Victaulic x 90° is available at additional cost. Rewind: Auxiliary Bevel gear-crank rewind, chain or gear driven powered by A.C. or D.C. Explosion or Non-explosion proof electric motor, pneumatic air motor, or Hydraulic motor. Frame: Welded steel frame providing exceptional durability. Custom frames are easily accommodated, per specification. Spool: Heavy gauge steel and rolled head edges for added strength and safety. Bearings: Self-lubricating and self-aligning bearings requires little maintenance. Pressure: 300 p.s.i. standard for cast aluminum fluid path. Other pressures can be accommodated at extra cost. Temp: Standard seal temperature ranges from -76 ºF to +356 ºF (-60 ºC to 180 ºC) Notes: -Many more sizes available from standard components, please consult factory -Standard paint color-grey, other colors available, please consult factory

For 1 1/2" Through 2" I. D. Hose
Outlet: 1 1/2" or 2" standard male / female NPT gooseneck threads. Other sizes and / or threads are easily accommodated, per specifications.
Inlet: 2" straight Victaulic is standard. 2" Victaulic x 90° is available at additional cost.
Rewind: Auxiliary Bevel gear-crank rewind, chain or gear driven powered by A.C. or D.C. Explosion or Non-explosion proof electric motor, pneumatic air motor, or Hydraulic motor.
Frame: Welded steel frame providing exceptional durability. Custom frames are easily accommodated, per specification.
Spool: Heavy gauge steel and rolled head edges for added strength and safety.
Bearings: Self-lubricating and self-aligning bearings requires little maintenance.
Pressure: 300 p.s.i. standard for cast aluminum fluid path. Other pressures can be accommodated at extra cost.
Temp: Standard seal temperature ranges from -76 ºF to +356 ºF (-60 ºC to 180 ºC)
Notes:
-Many more sizes available from standard components, please consult factory
-Standard paint color-grey, other colors available, please consult factory

Supplier's Site

Technical Specifications

  Unique Welding & Fabricating (UWF)
Product Category Reels
Product Number R4200H1L-25-32x15-20
Product Name Fluid Path Hose Reels
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 25 inch (635 mm)
Core Diameter 15 inch (381 mm)
Inside Traverse 32 inch (813 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Manual or Power Rewind Reel - V-3
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 27.38 to 45 inch (695 to 1143 mm)
View Details
Hose Reels - 4952084 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Flange Diameter 19.29 inch (490 mm)
Inside Hose Diameter 0.4724 inch (12 mm)
View Details
Spring Mounted Reel, 0.046875
Specs
Type Of Reel Cable Reel
Flange Diameter 3.38 inch (85.72 mm)
Hose Cable Diameter 0.0625 inch (1.59 mm)
View Details
Spring-Driven Cable Reel - 1421608040 - Conductix-Wampfler
Specs
Type Of Reel Cable Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel
View Details