E-T-A Circuit Breakers Ltd. Datasheets for Power Distribution Units (PDU)
Power distribution units (PDUs) have an electrical input and several outputs, often as electrical outlets, for powering multiple devices.
Power Distribution Units (PDU): Learn more
| Product Name | Notes |
|---|---|
| Distribution rail comprising series connected circuit breaker mounting modules. Each module accommodates one magnetic or magnetic-hydraulic circuit breaker type 8345 and the associated line and load terminals on the rear... | |
| Distribution rail for one module suitable for ETSI control cabinet and similar applications. One module comprises 4 positions for magnetic or hydraulic-magnetic circuit breakers type 8340-F... and associated line and... | |
| Distribution rail with modules connected in series. One module provides 4 positions for magnetic or magnetic-hydraulic circuit breakers type 8340-F... and the pertinent line and load terminals on the front... | |
| Each module accommodates two single pole plug-in circuit breakers with an individual housing width of only 12.5 mm and fits onto all industry standard mounting rails | |
| Modular distribution rail, each module accommodating 2 magnetic or hydraulic-magnetic circuit breakers type 8340-F... and associated load terminals. Circuit breaker status indication (group signalisation) is via 2 busbars. Power supply... | |
| The E-T-A power distribution system SVS02 is designed to accommodate the electronic circuit breaker series ESS20-003. It distributes the current supplied by a switch mode power supply up to 40... | |
| The power distribution system SVS04 for DIN hat rail mounting is designed to distribute the current supplied by a switch mode power supply to 4 or 8 positions and selectively... | |
| The power distribution system SVS16 provides selective overcurrent protection, power distribution in load circuits as well as switching and resettling of outputs. | |
| The power distribution system SVS20 for rail mounting distributes the current supplied by a DC 24 V switch-mode power supply to 8 channels and selectively protects the connected loads by... | |
| The SVS09 power distribution system with integral signalling module optimises DC 24 V distribution at the machine-oriented field level in automated process control, production plants and power plants. Offering 10-plug-in... |