E-T-A Circuit Breakers Ltd. Circuit Breaker Power Distribution Module X8345-D01

Description
Distribution rail comprising series connected circuit breaker mounting modules. Each module accommodates one magnetic or magnetic-hydraulic circuit breaker type 8345 and the associated line and load terminals on the rear side of the rail. Supply feed is either on the right or left side with copper busbars. Trip indication of the circuit breakers (group signalisation) is possible via two signal busbars.
Datasheet
Description
Distribution rail comprising series connected circuit breaker mounting modules. Each module accommodates one magnetic or magnetic-hydraulic circuit breaker type 8345 and the associated line and load terminals on the rear side of the rail. Supply feed is either on the right or left side with copper busbars. Trip indication of the circuit breakers (group signalisation) is possible via two signal busbars.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker Power Distribution Module - X8345-D01 - E-T-A Circuit Breakers Ltd.
Aylesbury, Buckinghamshire, United Kingdom
Circuit Breaker Power Distribution Module
X8345-D01
Circuit Breaker Power Distribution Module X8345-D01
Distribution rail comprising series connected circuit breaker mounting modules. Each module accommodates one magnetic or magnetic-hydraulic circuit breaker type 8345 and the associated line and load terminals on the rear side of the rail. Supply feed is either on the right or left side with copper busbars. Trip indication of the circuit breakers (group signalisation) is possible via two signal busbars.

Distribution rail comprising series connected circuit breaker mounting modules. Each module accommodates one magnetic or magnetic-hydraulic circuit breaker type 8345 and the associated line and load terminals on the rear side of the rail. Supply feed is either on the right or left side with copper busbars. Trip indication of the circuit breakers (group signalisation) is possible via two signal busbars.

Supplier's Site Datasheet

Technical Specifications

  E-T-A Circuit Breakers Ltd.
Product Category Power Distribution Units (PDU)
Product Number X8345-D01
Product Name Circuit Breaker Power Distribution Module
Voltage 110 VDC, 277 VAC
Current 600.0 amps
Unit Type Rack Style; Mounting Brackets
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Module Components - 1355865-2 - TE Connectivity
Specs
Operating Temperature -4 to 248 F (-20 to 120 C)
View Details
POWER DISTRIBUTION UNIT FA00395 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Unit Type Rack Style
View Details
Power Distribution Block - 10783834 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Current 10.0 amps
View Details