The power distribution system SVS04 for DIN hat rail mounting is designed to distribute the current supplied by a switch mode power supply to 4 or 8 positions and selectively protects the connected loads by means of the plugged in circuit breakers. With a max. load current of 8A per channel and a max. total current of 40A the power distribution system SVS04 provides ease of wiring in short circuit current limited DC24V applications. Five protected "L+" load outputs per position and 15 or 30 minus terminals reduce wiring time enormously.
| E-T-A Circuit Breakers Ltd. | |
|---|---|
| Product Category | Power Distribution Units (PDU) |
| Product Number | SVS04 |
| Product Name | DIN Rail Mount Power Distribution System |
| Voltage | 24VDC |