E-T-A Circuit Breakers Ltd. DIN Rail Mount Power Distribution System SVS02

Description
The E-T-A power distribution system SVS02 is designed to accommodate the electronic circuit breaker series ESS20-003. It distributes the current supplied by a switch mode power supply up to 40 A to 4, 8, 12 or 16 channels. Mains connection is via screw terminals. The individual circuit breakers can be plugged in. Loads are connected via spring-loaded screwless terminals. The power distribution includes integral wiring of the signalisation of the individual channels which can be combined to a group signal. The SVS02 can be snapped onto a DIN symmetrical rail.
Datasheet
Description
The E-T-A power distribution system SVS02 is designed to accommodate the electronic circuit breaker series ESS20-003. It distributes the current supplied by a switch mode power supply up to 40 A to 4, 8, 12 or 16 channels. Mains connection is via screw terminals. The individual circuit breakers can be plugged in. Loads are connected via spring-loaded screwless terminals. The power distribution includes integral wiring of the signalisation of the individual channels which can be combined to a group signal. The SVS02 can be snapped onto a DIN symmetrical rail.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Mount Power Distribution System - SVS02 - E-T-A Circuit Breakers Ltd.
Aylesbury, Buckinghamshire, United Kingdom
DIN Rail Mount Power Distribution System
SVS02
DIN Rail Mount Power Distribution System SVS02
The E-T-A power distribution system SVS02 is designed to accommodate the electronic circuit breaker series ESS20-003. It distributes the current supplied by a switch mode power supply up to 40 A to 4, 8, 12 or 16 channels. Mains connection is via screw terminals. The individual circuit breakers can be plugged in. Loads are connected via spring-loaded screwless terminals. The power distribution includes integral wiring of the signalisation of the individual channels which can be combined to a group signal. The SVS02 can be snapped onto a DIN symmetrical rail.

The E-T-A power distribution system SVS02 is designed to accommodate the electronic circuit breaker series ESS20-003. It distributes the current supplied by a switch mode power supply up to 40 A to 4, 8, 12 or 16 channels. Mains connection is via screw terminals. The individual circuit breakers can be plugged in. Loads are connected via spring-loaded screwless terminals. The power distribution includes integral wiring of the signalisation of the individual channels which can be combined to a group signal. The SVS02 can be snapped onto a DIN symmetrical rail.

Supplier's Site Datasheet

Technical Specifications

  E-T-A Circuit Breakers Ltd.
Product Category Power Distribution Units (PDU)
Product Number SVS02
Product Name DIN Rail Mount Power Distribution System
Voltage 24VDC
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38073 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Potential distribution module - 830-800/000-318 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details