E-T-A Circuit Breakers Ltd. Datasheets for Solid State Power Controllers (SSPC)
Solid state power controllers (SSPC) are semiconductor devices that control power (voltage and/or current) supplied to a load. They perform supervisory and diagnostic functions in order to identify overload conditions and prevent short circuits.
Solid State Power Controllers (SSPC): Learn more
| Product Name | Notes |
|---|---|
| Solid state remote power controllers are used for reliable protection, switching and monitoring of DC 24 V circuits and loads in the steel industry, automation and chemical industry. SSRPCs are... | |
| The ETR10 is available in a 4-pin or 7-pin Mini automotive standard relay enclosure with ratings from 1 A through 30 A. It is suitable for vehicles with 12 V... |