P1034 -- POWER DISTRIBUTION MODULES
Chief Enterprises LLC
Power Distribution Modules
P1034
Description
Tether, BRIC mini, 110mm
Description
Tether, BRIC mini, 110mm
Suppliers
Power Distribution Modules
P1034
Supplier's Site
Technical Specifications
|
Product Category
|
Power Distribution Units (PDU) |
|
Product Number
|
P1034 |
|
Product Name
|
Power Distribution Modules |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage
600 - 690 VAC
Phase
Single
Current
80.0 amps
View Details
AMETEK Programmable Power
Voltage
120 VAC and 96 VDC
Power
6000 watts
Outlets
Terminal Block
View Details