C750 -- POWER DISTRIBUTION MODULES
Chief Enterprises LLC
Power Distribution Modules
C750
Description
BRIC, 84 Way Base
Description
BRIC, 84 Way Base
Suppliers
Power Distribution Modules
C750
Supplier's Site
Technical Specifications
|
Product Category
|
Power Distribution Units (PDU) |
|
Product Number
|
C750 |
|
Product Name
|
Power Distribution Modules |
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Physical
1.72
Certifications
REACH
View Details
Voltage
24VDC; 10 V ~ 30 V
Current
1.0 amps
Unit Type
Plug Strip
View Details