API Technologies - Power Systems & Solutions Datasheets for Power Distribution Units (PDU)
Power distribution units (PDUs) have an electrical input and several outputs, often as electrical outlets, for powering multiple devices.
Power Distribution Units (PDU): Learn more
| Product Name | Notes |
|---|---|
| Spectrum Power Management Systems is a leading manufacturer of OEM solutions for AC and DC power distribution and power strip solutions. SPMS designs and develops some of the industry’s most... | |
| Spectrum Power Management Systems’ 7400-DS93 Breaker Interface Panel offers a reliable solution for protecting your system from over-current damage. Power and return lines for all panel circuits are isolated in... | |
| Spectrum Power Management Systems’ Power Entry Panel (PEP) offers ideal Input/Output power interface for shelters of all classification in the DOD portfolio. It features both +24/28 VDC to 200 Amps... | |
| Spectrum Power Management Systems' AC Switched PDU, AC SMARTStart®, is a multifunctional AC power distribution unit designed to direct and manage power to connected file servers and networking equipment. | |
| Spectrum Power Management Systems' Rugged AC Switched PDU, The AC SMARTStart® Gen II - Military, is a robust unit available in 120 or 230 VAC varieties. The PDU is specifically... | |
| The 3 Phase Power Entry and Export Panel is designed for on the go applications in Tactical Vehicles and includes a “transfer switch” to permit reliable uptime for C4ISR equipment... | |
| The 74D-160FRLGN-00 is Spectrum Power Management Systems' first DC power strip design emitting a maximum current of up to 60A with a 18.24KVA load capacity. The DC strip features (12)... | |
| The DC SMARTStart® is a NEBS Level 3 Certified and UL 60950-1 Listed power distribution and circuit protection unit. This devices is available in -48 and +24 VDC and is... | |
| The DC Solid State Power Distribution Box is designed to offer reliable power to a number of DOD applications. The unit offers up to 300 Amps at +24/28 VDC, 3... | |
| When properly installed into a standard EIA 19" Rack, this power strip provides for the reliable power distribution of up to 3.84 Kilowatts of power via eight NEMA 5-20R outlets... | |
| The AC Power Master Collection offers rugged three phase power with a maximum current rating up to 70A/phase. Features include 3 Phase Circuit Protection; a local EPO with provisions for... |