API Technologies - Power Systems & Solutions Three Phase AC Power Distribution AC Power Master Collection

Description
The AC Power Master Collection offers rugged three phase power with a maximum current rating up to 70A/phase. Features include 3 Phase Circuit Protection; a local EPO with provisions for a remote point EPO, and UL listed 489 Circuit Breakers. This design is available in a number of configurations, as well as custom configurations capable of meeting the client's exact application design requirements. A number of communication options are also available for this product line including: RS-232: Front panel DB-9F or DB-9M connector RS-485/422 rear panel RJ-11 Telnet with web interface (when ordered with LAN module) SNMP Other options available upon request
Description
The AC Power Master Collection offers rugged three phase power with a maximum current rating up to 70A/phase. Features include 3 Phase Circuit Protection; a local EPO with provisions for a remote point EPO, and UL listed 489 Circuit Breakers. This design is available in a number of configurations, as well as custom configurations capable of meeting the client's exact application design requirements. A number of communication options are also available for this product line including: RS-232: Front panel DB-9F or DB-9M connector RS-485/422 rear panel RJ-11 Telnet with web interface (when ordered with LAN module) SNMP Other options available upon request

Suppliers

Company
Product
Description
Supplier Links
Three Phase AC Power Distribution - AC Power Master Collection - API Technologies -  Power Systems & Solutions
State College, PA, USA
Three Phase AC Power Distribution
AC Power Master Collection
Three Phase AC Power Distribution AC Power Master Collection
The AC Power Master Collection offers rugged three phase power with a maximum current rating up to 70A/phase. Features include 3 Phase Circuit Protection; a local EPO with provisions for a remote point EPO, and UL listed 489 Circuit Breakers. This design is available in a number of configurations, as well as custom configurations capable of meeting the client's exact application design requirements. A number of communication options are also available for this product line including: RS-232: Front panel DB-9F or DB-9M connector RS-485/422 rear panel RJ-11 Telnet with web interface (when ordered with LAN module) SNMP Other options available upon request
  • The AC Power Master Collection offers rugged three phase power with a maximum current rating up to 70A/phase. Features include 3 Phase Circuit Protection; a local EPO with provisions for a remote point EPO, and UL listed 489 Circuit Breakers. This design is available in a number of configurations, as well as custom configurations capable of meeting the client's exact application design requirements. A number of communication options are also available for this product line including:
  • RS-232: Front panel DB-9F or DB-9M connector
  • RS-485/422 rear panel RJ-11
  • Telnet with web interface (when ordered with LAN module)
  • SNMP
  • Other options available upon request
Supplier's Site

Technical Specifications

  API Technologies - Power Systems & Solutions
Product Category Power Distribution Units (PDU)
Product Number AC Power Master Collection
Product Name Three Phase AC Power Distribution
Unlock Full Specs
to access all available technical data

Similar Products

Module Components - 444308-2 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
POWER DISTRIBUTION UNIT FA10510 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 24VDC; 24 VDC
Power 500 watts
Outlets Terminal Block
View Details
175 A Power Distribution Block - 1492-50XF - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers