API Technologies - Power Systems & Solutions DC Switched Power Distribution DC SMARTStart®

Description
The DC SMARTStart® is a NEBS Level 3 Certified and UL 60950-1 Listed power distribution and circuit protection unit. This devices is available in -48 and +24 VDC and is designed to reliably cycle power to devices with DC power supplies. The DC SMARTStart® has specialized electronic switchable solid state circuit breakers factory set to values defined by our customers for their specific application. To minimize downtime, the unit features a breaker auto reset function. The on-board computer will pole the tripped channel position to determine whether there is indeed a fault, such as a short circuit. If this condition is determined to be non-catastrophic, the breaker is reset. The client is able to disable this feature if desired. This advanced unit will permit the user to power cycle all 12 solid state breakers as well as the 2 ROCB mains breakers. Refer to the Configurations page for respective trip currents. The DC SMARTStart® PDU features a Visual Basic (VB) Interface to program the power up/ down sequence and power up/down delays for each channel, along with the LVD and OVD thresholds. Open architecture enables a designer to incorporate the PDU and its operation into a fully integrated deployable solution. Our newest high-current, direct feed version provides easy power cycling to -48 and +24 VDC powered routers/switches and other enterprise-related equipment via remote activated circuit breakers for values rated to 100 Amps. The DC SMARTStart® PDU is capable of monitoring line voltage, circuit breaker status, and internal temperature to provide the required power and circuit protection to connected equipment. Operational control is performed either manually by front panel push buttons or remotely through an RS-232 serial console port 10/100 BASE-T or LAN TCP/IP, Telnet, or SNMP Agent. The DC SMARTStart® is the ideal DC power distribution and circuit protection solution for: Data Centers Industrial ATE Cabinets Unmanned Vehicles Transit Cases Command Post Platforms Competitive Local Exchange Carriers (CLECs) Incumbent Local Exchange Carriers (ILECs) XDSL Applications CATV Enterprises Blade Servers Power actuation and battery disconnect increase float longevity of Bulk Battery Storage. This feature makes the DC SMARTStart® a perfect solution for remote sites utilizing solar power.
Datasheet
Description
The DC SMARTStart® is a NEBS Level 3 Certified and UL 60950-1 Listed power distribution and circuit protection unit. This devices is available in -48 and +24 VDC and is designed to reliably cycle power to devices with DC power supplies. The DC SMARTStart® has specialized electronic switchable solid state circuit breakers factory set to values defined by our customers for their specific application. To minimize downtime, the unit features a breaker auto reset function. The on-board computer will pole the tripped channel position to determine whether there is indeed a fault, such as a short circuit. If this condition is determined to be non-catastrophic, the breaker is reset. The client is able to disable this feature if desired. This advanced unit will permit the user to power cycle all 12 solid state breakers as well as the 2 ROCB mains breakers. Refer to the Configurations page for respective trip currents. The DC SMARTStart® PDU features a Visual Basic (VB) Interface to program the power up/ down sequence and power up/down delays for each channel, along with the LVD and OVD thresholds. Open architecture enables a designer to incorporate the PDU and its operation into a fully integrated deployable solution. Our newest high-current, direct feed version provides easy power cycling to -48 and +24 VDC powered routers/switches and other enterprise-related equipment via remote activated circuit breakers for values rated to 100 Amps. The DC SMARTStart® PDU is capable of monitoring line voltage, circuit breaker status, and internal temperature to provide the required power and circuit protection to connected equipment. Operational control is performed either manually by front panel push buttons or remotely through an RS-232 serial console port 10/100 BASE-T or LAN TCP/IP, Telnet, or SNMP Agent. The DC SMARTStart® is the ideal DC power distribution and circuit protection solution for: Data Centers Industrial ATE Cabinets Unmanned Vehicles Transit Cases Command Post Platforms Competitive Local Exchange Carriers (CLECs) Incumbent Local Exchange Carriers (ILECs) XDSL Applications CATV Enterprises Blade Servers Power actuation and battery disconnect increase float longevity of Bulk Battery Storage. This feature makes the DC SMARTStart® a perfect solution for remote sites utilizing solar power.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Switched Power Distribution - DC SMARTStart® - API Technologies -  Power Systems & Solutions
State College, PA, USA
DC Switched Power Distribution
DC SMARTStart®
DC Switched Power Distribution DC SMARTStart®
The DC SMARTStart® is a NEBS Level 3 Certified and UL 60950-1 Listed power distribution and circuit protection unit. This devices is available in -48 and +24 VDC and is designed to reliably cycle power to devices with DC power supplies. The DC SMARTStart® has specialized electronic switchable solid state circuit breakers factory set to values defined by our customers for their specific application. To minimize downtime, the unit features a breaker auto reset function. The on-board computer will pole the tripped channel position to determine whether there is indeed a fault, such as a short circuit. If this condition is determined to be non-catastrophic, the breaker is reset. The client is able to disable this feature if desired. This advanced unit will permit the user to power cycle all 12 solid state breakers as well as the 2 ROCB mains breakers. Refer to the Configurations page for respective trip currents. The DC SMARTStart® PDU features a Visual Basic (VB) Interface to program the power up/ down sequence and power up/down delays for each channel, along with the LVD and OVD thresholds. Open architecture enables a designer to incorporate the PDU and its operation into a fully integrated deployable solution. Our newest high-current, direct feed version provides easy power cycling to -48 and +24 VDC powered routers/switches and other enterprise-related equipment via remote activated circuit breakers for values rated to 100 Amps. The DC SMARTStart® PDU is capable of monitoring line voltage, circuit breaker status, and internal temperature to provide the required power and circuit protection to connected equipment. Operational control is performed either manually by front panel push buttons or remotely through an RS-232 serial console port 10/100 BASE-T or LAN TCP/IP, Telnet, or SNMP Agent. The DC SMARTStart® is the ideal DC power distribution and circuit protection solution for: Data Centers Industrial ATE Cabinets Unmanned Vehicles Transit Cases Command Post Platforms Competitive Local Exchange Carriers (CLECs) Incumbent Local Exchange Carriers (ILECs) XDSL Applications CATV Enterprises Blade Servers Power actuation and battery disconnect increase float longevity of Bulk Battery Storage. This feature makes the DC SMARTStart® a perfect solution for remote sites utilizing solar power.

The DC SMARTStart® is a NEBS Level 3 Certified and UL 60950-1 Listed power distribution and circuit protection unit. This devices is available in -48 and +24 VDC and is designed to reliably cycle power to devices with DC power supplies. The DC SMARTStart® has specialized electronic switchable solid state circuit breakers factory set to values defined by our customers for their specific application. To minimize downtime, the unit features a breaker auto reset function. The on-board computer will pole the tripped channel position to determine whether there is indeed a fault, such as a short circuit. If this condition is determined to be non-catastrophic, the breaker is reset. The client is able to disable this feature if desired.

This advanced unit will permit the user to power cycle all 12 solid state breakers as well as the 2 ROCB mains breakers. Refer to the Configurations page for respective trip currents. The DC SMARTStart® PDU features a Visual Basic (VB) Interface to program the power up/ down sequence and power up/down delays for each channel, along with the LVD and OVD thresholds. Open architecture enables a designer to incorporate the PDU and its operation into a fully integrated deployable solution.

Our newest high-current, direct feed version provides easy power cycling to -48 and +24 VDC powered routers/switches and other enterprise-related equipment via remote activated circuit breakers for values rated to 100 Amps.

The DC SMARTStart® PDU is capable of monitoring line voltage, circuit breaker status, and internal temperature to provide the required power and circuit protection to connected equipment.

Operational control is performed either manually by front panel push buttons or remotely through an RS-232 serial console port 10/100 BASE-T or LAN TCP/IP, Telnet, or SNMP Agent.

The DC SMARTStart® is the ideal DC power distribution and circuit protection solution for:

  • Data Centers
  • Industrial ATE Cabinets
  • Unmanned Vehicles
  • Transit Cases
  • Command Post Platforms
  • Competitive Local Exchange Carriers (CLECs)
  • Incumbent Local Exchange Carriers (ILECs)
  • XDSL Applications
  • CATV Enterprises
  • Blade Servers

Power actuation and battery disconnect increase float longevity of Bulk Battery Storage. This feature makes the DC SMARTStart® a perfect solution for remote sites utilizing solar power.

Supplier's Site Datasheet

Technical Specifications

  API Technologies - Power Systems & Solutions
Product Category Power Distribution Units (PDU)
Product Number DC SMARTStart®
Product Name DC Switched Power Distribution
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
POWER DISTRIBUTION UNIT FA00392 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 115V; 115 VAC
Power 1399 watts
Outlets NEMA
View Details
325 A Power Distribution Block - 1492-PD3163 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers