API Technologies - Power Systems & Solutions Power Entry and Export Military Power Panels

Description
The 3 Phase Power Entry and Export Panel is designed for on the go applications in Tactical Vehicles and includes a “transfer switch” to permit reliable uptime for C4ISR equipment and other mission critical hardware in transit cases. Upon detection of poor power present from shore or community power, the Export Power Panel will transfer back to vehicle inverter operating temperature range tested to - 46º C to 60 º C (-51 º F to 140 ºF.) The Power Entry and Export Panel is tested to and passes Mil STD 461 E Army requirements. Contact a Spectrum Power Management representative today to learn more about this and other specialty solutions for your unique power distribution needs.
Description
The 3 Phase Power Entry and Export Panel is designed for on the go applications in Tactical Vehicles and includes a “transfer switch” to permit reliable uptime for C4ISR equipment and other mission critical hardware in transit cases. Upon detection of poor power present from shore or community power, the Export Power Panel will transfer back to vehicle inverter operating temperature range tested to - 46º C to 60 º C (-51 º F to 140 ºF.) The Power Entry and Export Panel is tested to and passes Mil STD 461 E Army requirements. Contact a Spectrum Power Management representative today to learn more about this and other specialty solutions for your unique power distribution needs.

Suppliers

Company
Product
Description
Supplier Links
Power Entry and Export Military Power Panels
The 3 Phase Power Entry and Export Panel is designed for on the go applications in Tactical Vehicles and includes a “transfer switch” to permit reliable uptime for C4ISR equipment and other mission critical hardware in transit cases. Upon detection of poor power present from shore or community power, the Export Power Panel will transfer back to vehicle inverter operating temperature range tested to - 46º C to 60 º C (-51 º F to 140 ºF.) The Power Entry and Export Panel is tested to and passes Mil STD 461 E Army requirements. Contact a Spectrum Power Management representative today to learn more about this and other specialty solutions for your unique power distribution needs.

The 3 Phase Power Entry and Export Panel is designed for on the go applications in Tactical Vehicles and includes a “transfer switch” to permit reliable uptime for C4ISR equipment and other mission critical hardware in transit cases. Upon detection of poor power present from shore or community power, the Export Power Panel will transfer back to vehicle inverter operating temperature range tested to - 46º C to 60 º C (-51 º F to 140 ºF.) The Power Entry and Export Panel is tested to and passes Mil STD 461 E Army requirements. Contact a Spectrum Power Management representative today to learn more about this and other specialty solutions for your unique power distribution needs.

Supplier's Site
Power Entry Panel Military Power Panels
Spectrum Power Management Systems’ Power Entry Panel (PEP) offers ideal Input/Output power interface for shelters of all classification in the DOD portfolio. It features both +24/28 VDC to 200 Amps and 3 Phase AC to 60 Amp per phase input/output distribution capability. Additionally, the PEP includes a 3 Phase 60 Amp pass through connector interface to support additional Forward Operating Base requirements. The PEP has undergone vigorous testing in number of areas and has been found to meet the Army required wide operation temperature range of - 46º C to 60 º C, as well as Shock, Vibration, Rail Impact, Water Tightness, Fungus, and Mil STD 461E EMC requirements. Contact a sales representative for more information on the Power Entry Panel or to begin an application specific design process to fit your exact needs today!

Spectrum Power Management Systems’ Power Entry Panel (PEP) offers ideal Input/Output power interface for shelters of all classification in the DOD portfolio. It features both +24/28 VDC to 200 Amps and 3 Phase AC to 60 Amp per phase input/output distribution capability. Additionally, the PEP includes a 3 Phase 60 Amp pass through connector interface to support additional Forward Operating Base requirements. The PEP has undergone vigorous testing in number of areas and has been found to meet the Army required wide operation temperature range of - 46º C to 60 º C, as well as Shock, Vibration, Rail Impact, Water Tightness, Fungus, and Mil STD 461E EMC requirements. Contact a sales representative for more information on the Power Entry Panel or to begin an application specific design process to fit your exact needs today!

Supplier's Site

Technical Specifications

  API Technologies - Power Systems & Solutions
Product Category Power Distribution Units (PDU)
Product Number Military Power Panels
Product Name Power Entry and Export
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Module Components - 2141024-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
POWER DISTRIBUTION UNIT FA00395 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Unit Type Rack Style
View Details
380 A Power Distribution Block - 1492-PD31123 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers