API Technologies - Power Systems & Solutions AC Breaker and Fuse Panel

Description
When properly installed into a standard EIA 19" Rack, this power strip provides for the reliable power distribution of up to 3.84 Kilowatts of power via eight NEMA 5-20R outlets available for power up to 120 VAC auxiliary appliances. The power strip's AC inlet is filtered to reduce emissions in Information Technology (IT) applications and provides at least 30db of common mode noise reduction, and even greater differential noise reduction between the frequency ranges of 1 to 10 Megahertz. In addition, the power strip contains thermally protected Transient Voltage Suppression (TVS) networks, which clamp common mode and differential mode voltage transients with up to 170 Joules of energy content. The Power Strip is also equipped with LED indicator lamps that show a "green" status if the main power input is present, and if the TVS networks are ready and functional. The built-in UL 489 circuit breaker is designed to prevent accidental actuation to the OFF position while in service, but it can be turned OFF manually for equipment maintenance or repair.
Description
When properly installed into a standard EIA 19" Rack, this power strip provides for the reliable power distribution of up to 3.84 Kilowatts of power via eight NEMA 5-20R outlets available for power up to 120 VAC auxiliary appliances. The power strip's AC inlet is filtered to reduce emissions in Information Technology (IT) applications and provides at least 30db of common mode noise reduction, and even greater differential noise reduction between the frequency ranges of 1 to 10 Megahertz. In addition, the power strip contains thermally protected Transient Voltage Suppression (TVS) networks, which clamp common mode and differential mode voltage transients with up to 170 Joules of energy content. The Power Strip is also equipped with LED indicator lamps that show a "green" status if the main power input is present, and if the TVS networks are ready and functional. The built-in UL 489 circuit breaker is designed to prevent accidental actuation to the OFF position while in service, but it can be turned OFF manually for equipment maintenance or repair.

Suppliers

Company
Product
Description
Supplier Links
AC Breaker and Fuse Panel -  - API Technologies -  Power Systems & Solutions
State College, PA, USA
AC Breaker and Fuse Panel
AC Breaker and Fuse Panel
When properly installed into a standard EIA 19" Rack, this power strip provides for the reliable power distribution of up to 3.84 Kilowatts of power via eight NEMA 5-20R outlets available for power up to 120 VAC auxiliary appliances. The power strip's AC inlet is filtered to reduce emissions in Information Technology (IT) applications and provides at least 30db of common mode noise reduction, and even greater differential noise reduction between the frequency ranges of 1 to 10 Megahertz. In addition, the power strip contains thermally protected Transient Voltage Suppression (TVS) networks, which clamp common mode and differential mode voltage transients with up to 170 Joules of energy content. The Power Strip is also equipped with LED indicator lamps that show a "green" status if the main power input is present, and if the TVS networks are ready and functional. The built-in UL 489 circuit breaker is designed to prevent accidental actuation to the OFF position while in service, but it can be turned OFF manually for equipment maintenance or repair.

When properly installed into a standard EIA 19" Rack, this power strip provides for the reliable power distribution of up to 3.84 Kilowatts of power via eight NEMA 5-20R outlets available for power up to 120 VAC auxiliary appliances. The power strip's AC inlet is filtered to reduce emissions in Information Technology (IT) applications and provides at least 30db of common mode noise reduction, and even greater differential noise reduction between the frequency ranges of 1 to 10 Megahertz.

In addition, the power strip contains thermally protected Transient Voltage Suppression (TVS) networks, which clamp common mode and differential mode voltage transients with up to 170 Joules of energy content. The Power Strip is also equipped with LED indicator lamps that show a "green" status if the main power input is present, and if the TVS networks are ready and functional. The built-in UL 489 circuit breaker is designed to prevent accidental actuation to the OFF position while in service, but it can be turned OFF manually for equipment maintenance or repair.

Supplier's Site

Technical Specifications

  API Technologies - Power Systems & Solutions
Product Category Power Distribution Units (PDU)
Product Name AC Breaker and Fuse Panel
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H8DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 8
Current 10.0 amps
View Details
2 suppliers
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
POWER DISTRIBUTION UNIT FA10510 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 24VDC; 24 VDC
Power 500 watts
Outlets Terminal Block
View Details
Three Phase Power Distribution Block - 38075 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 115.0 amps
View Details
2 suppliers