API Technologies - Power Systems & Solutions Rugged AC Switched PDU AC SMARTStart® Gen II

Description
Spectrum Power Management Systems' Rugged AC Switched PDU, The AC SMARTStart® Gen II - Military, is a robust unit available in 120 or 230 VAC varieties. The PDU is specifically designed to withstand extreme temperatures (- 40° C to + 60°C), mechanical shock and vibration, and other harsh elements commonly associated with DOD applications. The PDU also meets MIL STD 1686C ESD, MIL STD 810F, and MIL STD 461E EMC requirements and offers a number of variable design features including; NEMA or IEC outlets, single or three phase design, and external metering among many others.
Datasheet
Description
Spectrum Power Management Systems' Rugged AC Switched PDU, The AC SMARTStart® Gen II - Military, is a robust unit available in 120 or 230 VAC varieties. The PDU is specifically designed to withstand extreme temperatures (- 40° C to + 60°C), mechanical shock and vibration, and other harsh elements commonly associated with DOD applications. The PDU also meets MIL STD 1686C ESD, MIL STD 810F, and MIL STD 461E EMC requirements and offers a number of variable design features including; NEMA or IEC outlets, single or three phase design, and external metering among many others.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rugged AC Switched PDU AC SMARTStart® Gen II
Spectrum Power Management Systems' Rugged AC Switched PDU, The AC SMARTStart® Gen II - Military, is a robust unit available in 120 or 230 VAC varieties. The PDU is specifically designed to withstand extreme temperatures (- 40° C to + 60°C), mechanical shock and vibration, and other harsh elements commonly associated with DOD applications. The PDU also meets MIL STD 1686C ESD, MIL STD 810F, and MIL STD 461E EMC requirements and offers a number of variable design features including; NEMA or IEC outlets, single or three phase design, and external metering among many others.

Spectrum Power Management Systems' Rugged AC Switched PDU, The AC SMARTStart® Gen II - Military, is a robust unit available in 120 or 230 VAC varieties. The PDU is specifically designed to withstand extreme temperatures (- 40° C to + 60°C), mechanical shock and vibration, and other harsh elements commonly associated with DOD applications. The PDU also meets MIL STD 1686C ESD, MIL STD 810F, and MIL STD 461E EMC requirements and offers a number of variable design features including; NEMA or IEC outlets, single or three phase design, and external metering among many others.

Supplier's Site Datasheet

Technical Specifications

  API Technologies - Power Systems & Solutions
Product Category Power Distribution Units (PDU)
Product Number AC SMARTStart® Gen II
Product Name Rugged AC Switched PDU
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Module Components - 1801620-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
POWER DISTRIBUTION UNIT FA10052 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 120 VAC and 96 VDC
Power 6000 watts
Outlets Terminal Block
View Details