Mitsubishi Electric Cooling & Heating Datasheets for Heat Pumps
Heat pumps are reverse cycle air conditioners. They use a compression cycle system to supply heat or remove heat from a temperature-controlled space.
Heat Pumps: Learn more
| Product Name | Notes |
|---|---|
| Concealed horizontal ducted unit for applications with short duct runs. SEZ units provide comfort and efficiency while staying hidden either in the ceiling or beneath the floor. Rated capacities range... | |
| INVERTER-driven compressor varies speed dynamically to adapt continuously to the room load. INVERTER technology for maximum energy-efficiency, precise temperature control, and more consistent comfort in every space Indoor unit powered... | |
| Slim, wall-mounted indoor units provide zone comfort control. INVERTER-driven compressors and electronic LEV's provide higher efficiency with controlled power usage. The outdoor unit powers the indoor unit, and should a... | |
| The CITY MULTI S-Series is a single-phase system perfect for light commercial or large residential applications. It uses the CITY MULTI Controls Network (CMCN) to cool or heat up to... | |
| Total zone control: individually controlled rooms (up to 8) with a single outdoor system With the MXZ-B multi-zone heat pump system, you can now enjoy ideal levels of comfort in... | |
| W-Series units combine the convenience of water-source systems with VRF technology. These units are easily installed indoors, which means that system performance efficiency is independent of outdoor ambient temperatures. Modular... | |
| Wall-mounted ductless indoor unit for residential and light commercial applications. Ideal for applications such as churches, classrooms, daycare centers, small offices, and more. Rated capacities range from 12,000 - 34,200... | |
| Whatever the size or shape of your room, there is a Mitsubishi Electric PKFY wall mounted unit that is just right for you. PKFY units mount high on the wall... |