Mitsubishi Electric Cooling & Heating Datasheets for HVAC Controllers
HVAC controllers are used to monitor and control heating, ventilation and air conditioning (HVAC) systems in buildings. They monitor indoor environmental factors such as temperature and humidity, and control heating and cooling to maintain desired levels.
HVAC Controllers: Learn more
| Product Name | Notes |
|---|---|
| Centralized Controller features advanced functionality with expanded monitoring, control, dual set point and trending abilities. Supports dual set-point functionality (depending on connected model) Displays: CITY MULTI® compressor speed and hi/low... | |
| For use with CITY MULTI R2-Series/R2-Series H2i/WR2-Series. The BC Controller works in unison with the outdoor unit to provide simultaneous cooling and heating. The single BC Controller is connected to... | |
| Mitsubishi Electric’s Diamond Controls is powered by the industry leading NiagaraAX Framework®, the industry’s first software technology designed to integrate diverse building systems and devices into one seamless system. Niagara... | |
| Portable handheld wireless controller for MHK1 and other RedLINK™ enabled devices. Quickly access all of your RedLINK™ devices from one location, right in the palm of your hand. Controls up... | |
| The AdvancedHVAC controller features customizable applications for integrating CITY MULTI® indoor units with third party equipment. Physical inputs and outputs can be used for reading sensors and energizing relays. An... | |
| The BAC-HD150 BACnet controller is BTL® (BACnet Testing Laboratories) listed proving its compliance with ASHRAE standards and its compatibility with building management systems supporting the BACnet/IP protocol. Handles up to... |