Slim, wall-mounted indoor units provide zone comfort control. INVERTER-driven compressors and electronic LEV's provide higher efficiency with controlled power usage. The outdoor unit powers the indoor unit, and should a power outage occur, the system is automatically restored when power returns.
Ideal for applications such as bigger bedrooms, home offices, living rooms, dining rooms, bonus rooms, basements, kitchens, offices, kiosks, guard houses, and more. Capacities range from 30,000 to 36,000 Btu/h.
Complete individual Zone/Room control for exceptional comfort
High capacity with good performance allows maximum comfort with controlled capacity and power consumption in larger rooms
INVERTER driven compressor and LEV provide high efficiency comfort while using only the energy needed to maintain maximum performance
Choice of fan speeds: Low, Medium 1, Medium 2, and High, ; Auto fan speed feature also included
Wide Vane / Swing Mode increases horizontal vane travel for up to 150 degree air flow pattern
Advanced microprocessor technology and control
Equipped with standard Wireless, IR, Handheld, Remote Controller also offers optional Wireless, RFI-RedLINK™, Full Function, Wall-mount, Remote Controller - MHK1 or Wired Full Function Wall-mount Remote Controller - PAR-21MA
Hot-start technology - no cold air rush at start-up or re-start after defrost
Indoor unit powered from outdoor unit using A-Control
Automatic restart following a power outage
Ceiling-recessed cassette (24"x24") ductless heat pump units offer a wide airflow pattern for better air distribution in a less obtrusive style. Intall SLZ in a hard ceiling (with an access panel for servicing) or in a 2'x2' drop ceiling. Rated capacities range from 8,400 to 15,000 Btu/h.
Wide airflow pattern for excellent air distribution
4" ventilation air intake knockout
Built-in drain condensate lift mechanism
Select from MHK1 (preferred), PAR-21MA, or PAR-FL/FA32 remote controllers
Long-life air filter included
Automatic fan speed control
Limited warranty: five years on parts and defects and seven years on compressors
Concealed horizontal ducted unit for applications with short duct runs. SEZ units provide comfort and efficiency while staying hidden either in the ceiling or beneath the floor. Rated capacities range from 8,100-17,200 Btu/h.
Quiet operation as low as 23 dBA
Ultra thin body: 7-7/8" high
Built-in drain mechanism for condensate removal; lifts to 21-11/16"
Air filter is included with indoor unit
Automatic fan speed control
PAR-21MAA wired remote controller is included
Indoor unit powered from outdoor unit using A-Control
Automatic fan speed control
Auto restart following a power outage
Limited warranty: five years on parts and defects and seven years on compressors
Slim, wall-mounted indoor units provide zone comfort control. INVERTER-driven compressors and electronic LEV's provide higher efficiency with controlled power usage. The outdoor unit powers the indoor unit, and should a power outage occur, the system is automatically restored when power returns.
Ideal for applications such as bigger bedrooms, home offices, living rooms, dining rooms, bonus rooms, basements, kitchens, offices, kiosks, guard houses, and more. Capacities range from 30,000 to 36,000 Btu/h.
- Complete individual Zone/Room control for exceptional comfort
- High capacity with good performance allows maximum comfort with controlled capacity and power consumption in larger rooms
- INVERTER driven compressor and LEV provide high efficiency comfort while using only the energy needed to maintain maximum performance
- Choice of fan speeds: Low, Medium 1, Medium 2, and High, ; Auto fan speed feature also included
- Wide Vane / Swing Mode increases horizontal vane travel for up to 150 degree air flow pattern
- Advanced microprocessor technology and control
- Equipped with standard Wireless, IR, Handheld, Remote Controller also offers optional Wireless, RFI-RedLINK™, Full Function, Wall-mount, Remote Controller - MHK1 or Wired Full Function Wall-mount Remote Controller - PAR-21MA
- Hot-start technology - no cold air rush at start-up or re-start after defrost
- Indoor unit powered from outdoor unit using A-Control
- Automatic restart following a power outage
Ceiling-recessed cassette (24"x24") ductless heat pump units offer a wide airflow pattern for better air distribution in a less obtrusive style. Intall SLZ in a hard ceiling (with an access panel for servicing) or in a 2'x2' drop ceiling. Rated capacities range from 8,400 to 15,000 Btu/h.
- Wide airflow pattern for excellent air distribution
- 4" ventilation air intake knockout
- Built-in drain condensate lift mechanism
- Select from MHK1 (preferred), PAR-21MA, or PAR-FL/FA32 remote controllers
- Long-life air filter included
- Automatic fan speed control
- Limited warranty: five years on parts and defects and seven years on compressors
Concealed horizontal ducted unit for applications with short duct runs. SEZ units provide comfort and efficiency while staying hidden either in the ceiling or beneath the floor. Rated capacities range from 8,100-17,200 Btu/h.
- Quiet operation as low as 23 dBA
- Ultra thin body: 7-7/8" high
- Built-in drain mechanism for condensate removal; lifts to 21-11/16"
- Air filter is included with indoor unit
- Automatic fan speed control
- PAR-21MAA wired remote controller is included
- Indoor unit powered from outdoor unit using A-Control
- Automatic fan speed control
- Auto restart following a power outage
- Limited warranty: five years on parts and defects and seven years on compressors