Mitsubishi Electric Cooling & Heating Datasheets for Heat and Energy Recovery Systems
Heat and energy recovery systems recover useful energy in one of several forms for use in a related or unrelated process system. This energy can be recaptured from heat, flow, pressure, and/or gases.
Heat and Energy Recovery Systems: Learn more
| Product Name | Notes |
|---|---|
| Lossnay® energy recovery ventilators provide outdoor air solutions for indoor environmental quality. Improved sound attenuation makes Lossnay® units quiet enough for places where silence is a must, such as meeting... | |
| The R2-Series simultaneously cools and heats different zones within a building to provide energy-saving heat-recovery operation through the use of the BC Controller. Supports up to 50 indoor units Available... | |
| W-Series units combine the convenience of water-source systems with VRF technology. These units are easily installed indoors and can be used on a range of closed water loop applications including... | |
| Whatever the size or shape of your room, there is a Mitsubishi Electric PKFY wall mounted unit that is just right for you. PKFY units mount high on the wall... |