Mitsubishi Electric Cooling & Heating Datasheets for Temperature Controllers
Temperature controllers accept inputs from temperature sensors or thermometers, and then output a control signal to keep the temperature at the desired level.
Temperature Controllers: Learn more
| Product Name | Notes |
|---|---|
| Centralized Controller features advanced functionality with expanded monitoring, control, dual set point and trending abilities. Supports dual set-point functionality (depending on connected model) Displays: CITY MULTI® compressor speed and hi/low... | |
| For use with CITY MULTI R2-Series/R2-Series H2i/WR2-Series. The BC Controller works in unison with the outdoor unit to provide simultaneous cooling and heating. The single BC Controller is connected to... | |
| Portable handheld wireless controller for MHK1 and other RedLINK™ enabled devices. Quickly access all of your RedLINK™ devices from one location, right in the palm of your hand. Controls up... | |
| The AdvancedHVAC controller features customizable applications for integrating CITY MULTI® indoor units with third party equipment. Physical inputs and outputs can be used for reading sensors and energizing relays. An... | |
| The BAC-HD150 BACnet controller is BTL® (BACnet Testing Laboratories) listed proving its compliance with ASHRAE standards and its compatibility with building management systems supporting the BACnet/IP protocol. Handles up to... |