Mitsubishi Electric Cooling & Heating Commercial Outdoor Multizone Heat Pumps CITY MULTI VRF

Description
The CITY MULTI S-Series is a single-phase system perfect for light commercial or large residential applications. It uses the CITY MULTI Controls Network (CMCN) to cool or heat up to 12 individual zones with a choice of indoor unit styles. Available in 36/48/60,000 Btu/h Connects up to 12 indoor units Features a single-phase outdoor unit with Variable Refrigerant Flow Zoning (VRF) technology Service accessible through both a front and side panel Up to 492 ft. of total pipe length Y-Series outdoor units are flexible enough to cool or heat up to 50 individual zones, maximizing building design options. The modular unit design features a small footprint and low operating sound. Cools or heats up to 50 individual zones Available sizes: 6-30 tons Available in both 208/230V and 460V Maximum operating sound: 65 dB(A) for 30 ton condenser Cooling to -10° F with optional low ambient kit Uses T-branches and headers to provide piping design flexibility INVERTER-driven compressor for outstanding performance and optimized energy usage Maximum pipe length: 3,280 feet Connects to CITY MULTI indoor units; controlled via CITY MULTI Controls Network (CMCN) External finish: Pre-coated galvanized-steel with thermoset polyester-resin The L-Generation Air Source VRF Outdoor Units represent the latest in a long line of innovations from Mitsubishi Electric Cooling & Heating. Featuring HexiCoil™ aluminum flat tube heat exchanger technology, the L-Generation offers best-in-class efficiency ratings across all categories improving on the already highly efficient variable refrigerant flow technology. With single modules up to 14 tons and an optimized footprint, the L-Generation Air Source Outdoor Unit is the perfect fit for any commercial application. Best-in-class efficiency ratings. Single modules up to 14 tons with the ability to combine modules for systems up to 30 tons. HexiCoil™ aluminum flat tube, zinc-coated heat exchanger technology eliminates copper tubing from the condenser coil. Featuring turbulated tube walls and a unique fin shape for water shedding capability, the HexiCoil™ condenser coil ensures maximum heat transfer through an optimized cross section. Up to 50% less refrigerant charge required than previous generations. Floating/adjustable evaporation temperature in swing seasons, saving energy while maintaining exceptional performance. Automated and dynamic refrigerant temperature control. Optimized refrigerant circuit and component design for improved flow distribution, allowing maximum energy transfer with minimal power input. Superior high-ambient cooling performance with guaranteed operation to 126°F. Extended 10-year parts and compressor warranty available.
Description
The CITY MULTI S-Series is a single-phase system perfect for light commercial or large residential applications. It uses the CITY MULTI Controls Network (CMCN) to cool or heat up to 12 individual zones with a choice of indoor unit styles. Available in 36/48/60,000 Btu/h Connects up to 12 indoor units Features a single-phase outdoor unit with Variable Refrigerant Flow Zoning (VRF) technology Service accessible through both a front and side panel Up to 492 ft. of total pipe length Y-Series outdoor units are flexible enough to cool or heat up to 50 individual zones, maximizing building design options. The modular unit design features a small footprint and low operating sound. Cools or heats up to 50 individual zones Available sizes: 6-30 tons Available in both 208/230V and 460V Maximum operating sound: 65 dB(A) for 30 ton condenser Cooling to -10° F with optional low ambient kit Uses T-branches and headers to provide piping design flexibility INVERTER-driven compressor for outstanding performance and optimized energy usage Maximum pipe length: 3,280 feet Connects to CITY MULTI indoor units; controlled via CITY MULTI Controls Network (CMCN) External finish: Pre-coated galvanized-steel with thermoset polyester-resin The L-Generation Air Source VRF Outdoor Units represent the latest in a long line of innovations from Mitsubishi Electric Cooling & Heating. Featuring HexiCoil™ aluminum flat tube heat exchanger technology, the L-Generation offers best-in-class efficiency ratings across all categories improving on the already highly efficient variable refrigerant flow technology. With single modules up to 14 tons and an optimized footprint, the L-Generation Air Source Outdoor Unit is the perfect fit for any commercial application. Best-in-class efficiency ratings. Single modules up to 14 tons with the ability to combine modules for systems up to 30 tons. HexiCoil™ aluminum flat tube, zinc-coated heat exchanger technology eliminates copper tubing from the condenser coil. Featuring turbulated tube walls and a unique fin shape for water shedding capability, the HexiCoil™ condenser coil ensures maximum heat transfer through an optimized cross section. Up to 50% less refrigerant charge required than previous generations. Floating/adjustable evaporation temperature in swing seasons, saving energy while maintaining exceptional performance. Automated and dynamic refrigerant temperature control. Optimized refrigerant circuit and component design for improved flow distribution, allowing maximum energy transfer with minimal power input. Superior high-ambient cooling performance with guaranteed operation to 126°F. Extended 10-year parts and compressor warranty available.

Suppliers

Company
Product
Description
Supplier Links
Commercial Outdoor Multizone Heat Pumps - CITY MULTI VRF - Mitsubishi Electric Cooling & Heating
Suwanee, GA, United States
Commercial Outdoor Multizone Heat Pumps
CITY MULTI VRF
Commercial Outdoor Multizone Heat Pumps CITY MULTI VRF
The CITY MULTI S-Series is a single-phase system perfect for light commercial or large residential applications. It uses the CITY MULTI Controls Network (CMCN) to cool or heat up to 12 individual zones with a choice of indoor unit styles. Available in 36/48/60,000 Btu/h Connects up to 12 indoor units Features a single-phase outdoor unit with Variable Refrigerant Flow Zoning (VRF) technology Service accessible through both a front and side panel Up to 492 ft. of total pipe length Y-Series outdoor units are flexible enough to cool or heat up to 50 individual zones, maximizing building design options. The modular unit design features a small footprint and low operating sound. Cools or heats up to 50 individual zones Available sizes: 6-30 tons Available in both 208/230V and 460V Maximum operating sound: 65 dB(A) for 30 ton condenser Cooling to -10° F with optional low ambient kit Uses T-branches and headers to provide piping design flexibility INVERTER-driven compressor for outstanding performance and optimized energy usage Maximum pipe length: 3,280 feet Connects to CITY MULTI indoor units; controlled via CITY MULTI Controls Network (CMCN) External finish: Pre-coated galvanized-steel with thermoset polyester-resin The L-Generation Air Source VRF Outdoor Units represent the latest in a long line of innovations from Mitsubishi Electric Cooling & Heating. Featuring HexiCoil™ aluminum flat tube heat exchanger technology, the L-Generation offers best-in-class efficiency ratings across all categories improving on the already highly efficient variable refrigerant flow technology. With single modules up to 14 tons and an optimized footprint, the L-Generation Air Source Outdoor Unit is the perfect fit for any commercial application. Best-in-class efficiency ratings. Single modules up to 14 tons with the ability to combine modules for systems up to 30 tons. HexiCoil™ aluminum flat tube, zinc-coated heat exchanger technology eliminates copper tubing from the condenser coil. Featuring turbulated tube walls and a unique fin shape for water shedding capability, the HexiCoil™ condenser coil ensures maximum heat transfer through an optimized cross section. Up to 50% less refrigerant charge required than previous generations. Floating/adjustable evaporation temperature in swing seasons, saving energy while maintaining exceptional performance. Automated and dynamic refrigerant temperature control. Optimized refrigerant circuit and component design for improved flow distribution, allowing maximum energy transfer with minimal power input. Superior high-ambient cooling performance with guaranteed operation to 126°F. Extended 10-year parts and compressor warranty available.

The CITY MULTI S-Series is a single-phase system perfect for light commercial or large residential applications. It uses the CITY MULTI Controls Network (CMCN) to cool or heat up to 12 individual zones with a choice of indoor unit styles.

  • Available in 36/48/60,000 Btu/h
  • Connects up to 12 indoor units
  • Features a single-phase outdoor unit with Variable Refrigerant Flow Zoning (VRF) technology
  • Service accessible through both a front and side panel
  • Up to 492 ft. of total pipe length

Y-Series outdoor units are flexible enough to cool or heat up to 50 individual zones, maximizing building design options. The modular unit design features a small footprint and low operating sound.

  • Cools or heats up to 50 individual zones
  • Available sizes: 6-30 tons
  • Available in both 208/230V and 460V
  • Maximum operating sound: 65 dB(A) for 30 ton condenser
  • Cooling to -10° F with optional low ambient kit
  • Uses T-branches and headers to provide piping design flexibility
  • INVERTER-driven compressor for outstanding performance and optimized energy usage
  • Maximum pipe length: 3,280 feet
  • Connects to CITY MULTI indoor units; controlled via CITY MULTI Controls Network (CMCN)
  • External finish: Pre-coated galvanized-steel with thermoset polyester-resin

The L-Generation Air Source VRF Outdoor Units represent the latest in a long line of innovations from Mitsubishi Electric Cooling & Heating. Featuring HexiCoil™ aluminum flat tube heat exchanger technology, the L-Generation offers best-in-class efficiency ratings across all categories improving on the already highly efficient variable refrigerant flow technology. With single modules up to 14 tons and an optimized footprint, the L-Generation Air Source Outdoor Unit is the perfect fit for any commercial application.

  • Best-in-class efficiency ratings.
  • Single modules up to 14 tons with the ability to combine modules for systems up to 30 tons.
  • HexiCoil™ aluminum flat tube, zinc-coated heat exchanger technology eliminates copper tubing from the condenser coil. Featuring turbulated tube walls and a unique fin shape for water shedding capability, the HexiCoil™ condenser coil ensures maximum heat transfer through an optimized cross section.
  • Up to 50% less refrigerant charge required than previous generations.
  • Floating/adjustable evaporation temperature in swing seasons, saving energy while maintaining exceptional performance.
  • Automated and dynamic refrigerant temperature control.
  • Optimized refrigerant circuit and component design for improved flow distribution, allowing maximum energy transfer with minimal power input.
  • Superior high-ambient cooling performance with guaranteed operation to 126°F.
  • Extended 10-year parts and compressor warranty available.
Supplier's Site
Commercial Indoor Heat Pumps - CITY MULTI VRF - Mitsubishi Electric Cooling & Heating
Suwanee, GA, United States
Commercial Indoor Heat Pumps
CITY MULTI VRF
Commercial Indoor Heat Pumps CITY MULTI VRF
Whatever the size or shape of your room, there is a Mitsubishi Electric PKFY wall mounted unit that is just right for you. PKFY units mount high on the wall and blend beautifully into any space. Perfect for hotels, assisted living facilities, offices, residences, and other applications where wall space is available. Capacities range from 6,000 to 30,000 Btu/h Compact, lightweight and feature a built–in wireless sensor for use with an optional wireless remote controller Extremely quiet: as low as 32 dB(A) Auto-vane and auto fan speed (on models P12, P15, P18) features deliver optimal air distribution and uniform temperatures throughout your space Front panel opens easily–no tools are needed to gain quick access to the filter Refrigerant and drain piping can be connected from the rear, right, base, or left of the unit The PEFY model is a high-performance, ceiling-concealed, ducted indoor unit that provides up to .60" external static pressure. An excellent choice for office buildings, schools, hotels, assisted-living facilities, residences and other applications where ceiling space is available. External static pressure settings are adjustable to meet different application conditions Capacities range from 6,000 to 54,000 Btu/h Extremely quiet, with sound ratings as low as 26 dB(A) Auto-fan feature to adjust fan speed based on temperature differentials between space and set point Side access to control panel Integrated condensate lift mechanism to provide up to 21 11/16" of lift The PEFY model is a high-performance, ceiling-concealed, ducted indoor unit. An excellent choice soffit applications in hotels or offices. External static pressure settings are adjustable to meet different application conditions Extremely quiet, with sound ratings as low as 26 dB(A) Auto-fan feature to adjust fan speed based on temperature differentials between space and set point Capacities range from 6,000 to 24,000 Btu/h Side access to control panel Integrated condensate lift mechanism to provide up to 21 11/16" of lift

Whatever the size or shape of your room, there is a Mitsubishi Electric PKFY wall mounted unit that is just right for you. PKFY units mount high on the wall and blend beautifully into any space. Perfect for hotels, assisted living facilities, offices, residences, and other applications where wall space is available.

  • Capacities range from 6,000 to 30,000 Btu/h
  • Compact, lightweight and feature a built–in wireless sensor for use with an optional wireless remote controller
  • Extremely quiet: as low as 32 dB(A)
  • Auto-vane and auto fan speed (on models P12, P15, P18) features deliver optimal air distribution and uniform temperatures throughout your space
  • Front panel opens easily–no tools are needed to gain quick access to the filter
  • Refrigerant and drain piping can be connected from the rear, right, base, or left of the unit

The PEFY model is a high-performance, ceiling-concealed, ducted indoor unit that provides up to .60" external static pressure. An excellent choice for office buildings, schools, hotels, assisted-living facilities, residences and other applications where ceiling space is available.

  • External static pressure settings are adjustable to meet different application conditions
  • Capacities range from 6,000 to 54,000 Btu/h
  • Extremely quiet, with sound ratings as low as 26 dB(A)
  • Auto-fan feature to adjust fan speed based on temperature differentials between space and set point
  • Side access to control panel
  • Integrated condensate lift mechanism to provide up to 21 11/16" of lift

The PEFY model is a high-performance, ceiling-concealed, ducted indoor unit. An excellent choice soffit applications in hotels or offices.

  • External static pressure settings are adjustable to meet different application conditions
  • Extremely quiet, with sound ratings as low as 26 dB(A)
  • Auto-fan feature to adjust fan speed based on temperature differentials between space and set point
  • Capacities range from 6,000 to 24,000 Btu/h
  • Side access to control panel
  • Integrated condensate lift mechanism to provide up to 21 11/16" of lift
Supplier's Site

Technical Specifications

  Mitsubishi Electric Cooling & Heating
Product Category Heat Pumps
Product Number CITY MULTI VRF
Product Name Commercial Outdoor Multizone Heat Pumps
Unlock Full Specs
to access all available technical data

Similar Products