Single or double output models, input Pi filter, DIP package
| Mega Electronics, Inc. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | CD05IDD-xxxxU Series |
| Product Name | DC/DC Converter |
| Package Type | DIP |
| Output Voltage Type | Fixed |
| Features | Reverse Voltage Protection; Multiple Outputs |
| Output Voltage | 3.3 to 15 volts |