The M1WIE_KS Series are specially designed for applications where a group of polar power supplies are isolated from the input power supply in a distributed power supply system on a circuit board.
| Mega Electronics, Inc. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | M1WIE_KS Series |
| Product Name | DC/DC Converter |
| Package Type | Other; SIP |
| Output Voltage Type | Fixed |
| Features | Multiple Outputs |
| Output Voltage | 5 to 15 volts |