Mega Electronics, Inc. DC/DC Converter M785010 Series

Description
The M785010 Series high efficiency switching regulators are ideally suited to replace 78xx linear regulators and are pin compatible. The efficiency of up to 96% means that very little energy is wasted as heat so there is no need for any heat sinks with their additional space and mounting costs.
Description
The M785010 Series high efficiency switching regulators are ideally suited to replace 78xx linear regulators and are pin compatible. The efficiency of up to 96% means that very little energy is wasted as heat so there is no need for any heat sinks with their additional space and mounting costs.

Suppliers

Company
Product
Description
Supplier Links
New Brunswick, NJ, USA
DC/DC Converter
M785010 Series
DC/DC Converter M785010 Series
The M785010 Series high efficiency switching regulators are ideally suited to replace 78xx linear regulators and are pin compatible. The efficiency of up to 96% means that very little energy is wasted as heat so there is no need for any heat sinks with their additional space and mounting costs.

The M785010 Series high efficiency switching regulators are ideally suited to replace 78xx linear regulators and are pin compatible. The efficiency of up to 96% means that very little energy is wasted as heat so there is no need for any heat sinks with their additional space and mounting costs.

Technical Specifications

  Mega Electronics, Inc.
Product Category DC-DC Converter Chips
Product Number M785010 Series
Product Name DC/DC Converter
Package Type Other; SIP
Output Voltage Type Fixed
Output Voltage 3.3 to 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Buck 2A 60V 28V Step-Down DC-DC Converter IC - 739-LM46002PWPR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; HTSSOP
Output Voltage 28 volts
Input Voltage 60 volts
View Details
2 suppliers
Buck 6A Step-Down DC-DC Converter IC - 739-IR38060MBC01TRP - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.5000 volts
Input Voltage 21 volts
View Details
DC-DC Converters - 1228015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 9 volts
View Details
23 V, Compact, High-Efficiency, Wide Input Range Buck-Boost Converter with Integrated MOSFETS - ACT5101 - Qorvo
Specs
Package Type Other; QFN, 32-pin
Output Voltage 3 to 23 volts
Input Voltage 4 to 23 volts
View Details