Mega Electronics, Inc. DC/DC Converter CD15IDD12D4U/X1 Series

Description
Each individual converter is tested to a -55C start up temperature before released from production. The converters have Silicon Potting Material. Cover plate material is PPS (GS-40), with case Acrylic coating. The base metal material in copper, pin material is Tin plated on the Nickel plated copper.
Description
Each individual converter is tested to a -55C start up temperature before released from production. The converters have Silicon Potting Material. Cover plate material is PPS (GS-40), with case Acrylic coating. The base metal material in copper, pin material is Tin plated on the Nickel plated copper.

Suppliers

Company
Product
Description
Supplier Links
New Brunswick, NJ, USA
DC/DC Converter
CD15IDD12D4U/X1 Series
DC/DC Converter CD15IDD12D4U/X1 Series
Each individual converter is tested to a -55C start up temperature before released from production. The converters have Silicon Potting Material. Cover plate material is PPS (GS-40), with case Acrylic coating. The base metal material in copper, pin material is Tin plated on the Nickel plated copper.

Each individual converter is tested to a -55C start up temperature before released from production. The converters have Silicon Potting Material. Cover plate material is PPS (GS-40), with case Acrylic coating. The base metal material in copper, pin material is Tin plated on the Nickel plated copper.

Technical Specifications

  Mega Electronics, Inc.
Product Category DC-DC Converter Chips
Product Number CD15IDD12D4U/X1 Series
Product Name DC/DC Converter
Package Type DIP
Output Voltage Type Fixed
Features Reverse Voltage Protection; Multiple Outputs
Output Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1228203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details