Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - MAX1249BCPE MAX1249BCPE

Description
Manufacturer: Maxim Integrated Win Source Part Number: 881025-MAX1249BCPE Features: Bit Analog to Digital Converter Input 1 Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 881025-MAX1249BCPE Features: Bit Analog to Digital Converter Input 1 Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - MAX1249BCPE
881025-MAX1249BCPE
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - MAX1249BCPE 881025-MAX1249BCPE
Manufacturer: Maxim Integrated Win Source Part Number: 881025-MAX1249BCPE Features: Bit Analog to Digital Converter Input 1 Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 881025-MAX1249BCPE
Features: Bit Analog to Digital Converter Input 1
Package: Tube
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
MAX1249BCPE
Data Acquisition - Analog to Digital Converters (ADC) MAX1249BCPE
IC ADC 10BIT SAR 16DIP

IC ADC 10BIT SAR 16DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 881025-MAX1249BCPE MAX1249BCPE
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - MAX1249BCPE Data Acquisition - Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1913591P - RS Components, Ltd.
Specs
Package Type QSOP
Resolution 12 bits
ADC Type SAR; SAR
View Details
ADC102S021 2 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC102S021CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
Analog to Digital Converters (ADC) - 336-2193-5-ND - DigiKey
Specs
Interface Type UART
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tube
View Details
7 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD670SD - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details