Kollmorgen Corporation Frameless Direct Drive Motors KBM™

Description
The KBM™ Series is designed to be directly embedded in your machine, using the machine’s own bearings to support the rotor. With a huge selection of standard motors—plus our ability to quickly and cost-effectively incorporate co-engineered modifications—you can choose an exact-fit motor that provides the highest performance in the most compact space. Features Fully encapsulated stator windings 155°C internal winding temperature continuous capability PTC thermistor (avalanche-type) overload protection Rare-earth neodymium iron boron magnets Fail-safe bands over rotor magnets RoHS compliant UL and CE agency facilitation Optimizations include rotor hub dimensions, stack length, diameter, mounting features, windings, insulation, connection type and much more Optional latching digital Hall effect sensors are pre-aligned and factory-installed with added axial rotor length to achieve proper triggering Benefits Direct load connection eliminates maintenance of gearboxes, belts or pulleys Zero backlash and compliance provides more responsive system performance Eliminates coupling devices, reducing overall machine size Embedded motor enables compact machine design, helps protect your intellectual property Huge selection of standard motors and co-engineered modifications for an exact fit, without the time, expense and risk of a fully customized motor
Description
The KBM™ Series is designed to be directly embedded in your machine, using the machine’s own bearings to support the rotor. With a huge selection of standard motors—plus our ability to quickly and cost-effectively incorporate co-engineered modifications—you can choose an exact-fit motor that provides the highest performance in the most compact space. Features Fully encapsulated stator windings 155°C internal winding temperature continuous capability PTC thermistor (avalanche-type) overload protection Rare-earth neodymium iron boron magnets Fail-safe bands over rotor magnets RoHS compliant UL and CE agency facilitation Optimizations include rotor hub dimensions, stack length, diameter, mounting features, windings, insulation, connection type and much more Optional latching digital Hall effect sensors are pre-aligned and factory-installed with added axial rotor length to achieve proper triggering Benefits Direct load connection eliminates maintenance of gearboxes, belts or pulleys Zero backlash and compliance provides more responsive system performance Eliminates coupling devices, reducing overall machine size Embedded motor enables compact machine design, helps protect your intellectual property Huge selection of standard motors and co-engineered modifications for an exact fit, without the time, expense and risk of a fully customized motor

Suppliers

Company
Product
Description
Supplier Links
Frameless Direct Drive Motors - KBM™ - Kollmorgen Corporation
Radford, VA, USA
Frameless Direct Drive Motors
KBM™
Frameless Direct Drive Motors KBM™
The KBM™ Series is designed to be directly embedded in your machine, using the machine’s own bearings to support the rotor. With a huge selection of standard motors—plus our ability to quickly and cost-effectively incorporate co-engineered modifications—you can choose an exact-fit motor that provides the highest performance in the most compact space. Features Fully encapsulated stator windings 155°C internal winding temperature continuous capability PTC thermistor (avalanche-type) overload protection Rare-earth neodymium iron boron magnets Fail-safe bands over rotor magnets RoHS compliant UL and CE agency facilitation Optimizations include rotor hub dimensions, stack length, diameter, mounting features, windings, insulation, connection type and much more Optional latching digital Hall effect sensors are pre-aligned and factory-installed with added axial rotor length to achieve proper triggering Benefits Direct load connection eliminates maintenance of gearboxes, belts or pulleys Zero backlash and compliance provides more responsive system performance Eliminates coupling devices, reducing overall machine size Embedded motor enables compact machine design, helps protect your intellectual property Huge selection of standard motors and co-engineered modifications for an exact fit, without the time, expense and risk of a fully customized motor

The KBM™ Series is designed to be directly embedded in your machine, using the machine’s own bearings to support the rotor. With a huge selection of standard motors—plus our ability to quickly and cost-effectively incorporate co-engineered modifications—you can choose an exact-fit motor that provides the highest performance in the most compact space.

Features

  • Fully encapsulated stator windings
  • 155°C internal winding temperature continuous capability
  • PTC thermistor (avalanche-type) overload protection
  • Rare-earth neodymium iron boron magnets
  • Fail-safe bands over rotor magnets
  • RoHS compliant
  • UL and CE agency facilitation
  • Optimizations include rotor hub dimensions, stack length, diameter, mounting features, windings, insulation, connection type and much more
  • Optional latching digital Hall effect sensors are pre-aligned and factory-installed with added axial rotor length to achieve proper triggering

Benefits

  • Direct load connection eliminates maintenance of gearboxes, belts or pulleys
  • Zero backlash and compliance provides more responsive system performance
  • Eliminates coupling devices, reducing overall machine size
  • Embedded motor enables compact machine design, helps protect your intellectual property
  • Huge selection of standard motors and co-engineered modifications for an exact fit, without the time, expense and risk of a fully customized motor
Supplier's Site

Technical Specifications

  Kollmorgen Corporation
Product Category Brushless Motors
Product Number KBM™
Product Name Frameless Direct Drive Motors
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Output Power 1.21 to 26.94 HP
Continuous Current 1.53 to 94.5 amps
Continuous Torque 4.3 to 30486.7 In-lbs (5 to 35153 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motor/Outer Rotor - BO6133N2B - Constar Motion Co., Ltd
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Servo Hub Motor - 4.7 inch 3N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type Servomotor
Standard DC Voltage 24V
Output Power 110 HP
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297F-48V GP42-046 - Midwest Motion Products, Inc.
Specs
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
Continuous Current 1.5 amps
View Details
Coreless Brushless Motor - YHD-BL3260H14 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
Motor Type DC Motor
DC Construction Coreless / Slotless
DC Voltage Range 14.0 VDC
View Details