Kollmorgen Corporation AC Synchronous Motors ST/SN

Description
ST and SN Series synchronous motors provide high performance in three frame sizes, NEMA 23, 34 and 42 (60, 90 and 110 mm). Resistor-capacitor kits are also available. These motors are driven economically from standard AC line voltage and the synchronous speed is related to the line frequency. Features ST models: NEMA 23 (60 mm), three stack length options with torque ratings to 131 N-cm (185 oz-in) SN3 models: NEMA 34 (90 mm), three stack lengths with torque ratings from 198 to 636 N-cm (280 to 900 oz-in) SN4 models: NEMA 42 (110 mm), three stack lengths with torque ratings from 500 to 1059 N-m (715 to 1500 oz-in) All models offer flying lead, terminal box, connector and shaft extension options 72 rpm motor speed (with 60 Hz voltage) Constant speed does not vary with load 120 volt AC models Fast starting, stopping and reversing Can be stalled indefinitely without overheating Standard connections include leaded, terminal box, MS connectors, rear shaft
Description
ST and SN Series synchronous motors provide high performance in three frame sizes, NEMA 23, 34 and 42 (60, 90 and 110 mm). Resistor-capacitor kits are also available. These motors are driven economically from standard AC line voltage and the synchronous speed is related to the line frequency. Features ST models: NEMA 23 (60 mm), three stack length options with torque ratings to 131 N-cm (185 oz-in) SN3 models: NEMA 34 (90 mm), three stack lengths with torque ratings from 198 to 636 N-cm (280 to 900 oz-in) SN4 models: NEMA 42 (110 mm), three stack lengths with torque ratings from 500 to 1059 N-m (715 to 1500 oz-in) All models offer flying lead, terminal box, connector and shaft extension options 72 rpm motor speed (with 60 Hz voltage) Constant speed does not vary with load 120 volt AC models Fast starting, stopping and reversing Can be stalled indefinitely without overheating Standard connections include leaded, terminal box, MS connectors, rear shaft

Suppliers

Company
Product
Description
Supplier Links
AC Synchronous Motors - ST/SN - Kollmorgen Corporation
Radford, VA, USA
AC Synchronous Motors
ST/SN
AC Synchronous Motors ST/SN
ST and SN Series synchronous motors provide high performance in three frame sizes, NEMA 23, 34 and 42 (60, 90 and 110 mm). Resistor-capacitor kits are also available. These motors are driven economically from standard AC line voltage and the synchronous speed is related to the line frequency. Features ST models: NEMA 23 (60 mm), three stack length options with torque ratings to 131 N-cm (185 oz-in) SN3 models: NEMA 34 (90 mm), three stack lengths with torque ratings from 198 to 636 N-cm (280 to 900 oz-in) SN4 models: NEMA 42 (110 mm), three stack lengths with torque ratings from 500 to 1059 N-m (715 to 1500 oz-in) All models offer flying lead, terminal box, connector and shaft extension options 72 rpm motor speed (with 60 Hz voltage) Constant speed does not vary with load 120 volt AC models Fast starting, stopping and reversing Can be stalled indefinitely without overheating Standard connections include leaded, terminal box, MS connectors, rear shaft

ST and SN Series synchronous motors provide high performance in three frame sizes, NEMA 23, 34 and 42 (60, 90 and 110 mm). Resistor-capacitor kits are also available. These motors are driven economically from standard AC line voltage and the synchronous speed is related to the line frequency.

Features

  • ST models: NEMA 23 (60 mm), three stack length options with torque ratings to 131 N-cm (185 oz-in)
  • SN3 models: NEMA 34 (90 mm), three stack lengths with torque ratings from 198 to 636 N-cm (280 to 900 oz-in)
  • SN4 models: NEMA 42 (110 mm), three stack lengths with torque ratings from 500 to 1059 N-m (715 to 1500 oz-in)
  • All models offer flying lead, terminal box, connector and shaft extension options
  • 72 rpm motor speed (with 60 Hz voltage)
  • Constant speed does not vary with load
  • 120 volt AC models
  • Fast starting, stopping and reversing
  • Can be stalled indefinitely without overheating
  • Standard connections include leaded, terminal box, MS connectors, rear shaft
Supplier's Site

Technical Specifications

  Kollmorgen Corporation
Product Category AC Motors
Product Number ST/SN
Product Name AC Synchronous Motors
AC Construction Synchronous
AC Voltage & Frequency 120V/60Hz
AC Motor Features Reversible
Continuous Torque 11.6 to 93.8 In-lbs (13.33 to 108 kg-cm)
Rotor Inertia 0.0200 to 0.6900 oz-in-sec² (0.1412 to 4.87 kg-cm²)
Unlock Full Specs
to access all available technical data

Similar Products

AC Motor Model PM58 - PM5816-1 - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
AC Construction Induction
AC Voltage & Frequency 120V/60Hz
Output Power 0.0168 HP
View Details
Y Series Motor -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
AC Construction Induction
AC Voltage & Frequency 380 V
Phase Three-phase
View Details
42R Series AC Induction Motor - 0274 - Bodine Electric Company
Specs
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
View Details
Frameless Torque Motor - QMT-LA 230 - Tecnotion
Specs
Commutation Brushless
AC Construction Synchronous
Phase Three-phase
View Details