ElectroCraft AC Synchronous Motor Hansen 600 Series (Round Gearbox) Synchron A & D Mount

Description
Designed for precise timing applications in appliances, instruments, event recorders and clocks, Synchron 600 Series AC timing motors are available in a round case configuration with either two-hole (Model-D) or four-hole (Model-A)mounting plates. Output speeds from the integral gearhead can be chosen from a range of 0.8 rpm to 360 rpm. All motors with output speeds greater than1 rpm can be stalled with no resulting mechanical or electrical damage. Shaft torque, rated at 1 rpm ranges from 8 oz-in to 40 oz-in depending upon the selected winding and the wattage rating (3, 4,5, or 6 Watts). Excitation voltage is selectable from the catalog standards of 24, 110, 220 VAC and 50 or 60 Hz or it can be customized to the application requirement. In OEM quantities, custom shaft configurations, lead lengths and lead connector terminations are welcomed.
Request a Quote
Description
Designed for precise timing applications in appliances, instruments, event recorders and clocks, Synchron 600 Series AC timing motors are available in a round case configuration with either two-hole (Model-D) or four-hole (Model-A)mounting plates. Output speeds from the integral gearhead can be chosen from a range of 0.8 rpm to 360 rpm. All motors with output speeds greater than1 rpm can be stalled with no resulting mechanical or electrical damage. Shaft torque, rated at 1 rpm ranges from 8 oz-in to 40 oz-in depending upon the selected winding and the wattage rating (3, 4,5, or 6 Watts). Excitation voltage is selectable from the catalog standards of 24, 110, 220 VAC and 50 or 60 Hz or it can be customized to the application requirement. In OEM quantities, custom shaft configurations, lead lengths and lead connector terminations are welcomed.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Hansen 600 Series is a round gearbox AC synchronous motor designed for timing applications such as clocks, damper controls, and valve systems. It operates at 600 RPM at 60 Hz and 500 RPM at 50 Hz, with output speeds ranging from 1 RPM to 360 RPM. The motor supports coil wattages of 3 W, 4 W, 5 W, and 6 W, with voltage options from 12 V to 277 V AC. It features Class B insulation with Class F available as an option, and can be stalled indefinitely without damage if operated within specified voltage limits. Mounting is available in two-hole "D" or four-hole "A" configurations. Torque outputs range from 0.13 to 40 oz-in depending on gear ratio and wattage. Rotation is selectable as clockwise or counterclockwise.

Datasheet Summary
Powered by GS/AI

The Hansen 600 Series is a round gearbox AC synchronous motor designed for timing applications such as clocks, damper controls, and valve systems. It operates at 600 RPM at 60 Hz and 500 RPM at 50 Hz, with output speeds ranging from 1 RPM to 360 RPM. The motor supports coil wattages of 3 W, 4 W, 5 W, and 6 W, with voltage options from 12 V to 277 V AC. It features Class B insulation with Class F available as an option, and can be stalled indefinitely without damage if operated within specified voltage limits. Mounting is available in two-hole "D" or four-hole "A" configurations. Torque outputs range from 0.13 to 40 oz-in depending on gear ratio and wattage. Rotation is selectable as clockwise or counterclockwise.

Suppliers

Company
Product
Description
Supplier Links
Designed for precise timing applications in appliances, instruments, event recorders and clocks, Synchron 600 Series AC timing motors are available in a round case configuration with either two-hole (Model-D) or four-hole (Model-A)mounting plates. Output speeds from the integral gearhead can be chosen from a range of 0.8 rpm to 360 rpm. All motors with output speeds greater than1 rpm can be stalled with no resulting mechanical or electrical damage. Shaft torque, rated at 1 rpm ranges from 8 oz-in to 40 oz-in depending upon the selected winding and the wattage rating (3, 4,5, or 6 Watts). Excitation voltage is selectable from the catalog standards of 24, 110, 220 VAC and 50 or 60 Hz or it can be customized to the application requirement. In OEM quantities, custom shaft configurations, lead lengths and lead connector terminations are welcomed.

Designed for precise timing applications in appliances, instruments, event recorders and clocks, Synchron 600 Series AC timing motors are available in a round case configuration with either two-hole (Model-D) or four-hole (Model-A)mounting plates. Output speeds from the integral gearhead can be chosen from a range of 0.8 rpm to 360 rpm. All motors with output speeds greater than1 rpm can be stalled with no resulting mechanical or electrical damage. Shaft torque, rated at 1 rpm ranges from 8 oz-in to 40 oz-in depending upon the selected winding and the wattage rating (3, 4,5, or 6 Watts). Excitation voltage is selectable from the catalog standards of 24, 110, 220 VAC and 50 or 60 Hz or it can be customized to the application requirement. In OEM quantities, custom shaft configurations, lead lengths and lead connector terminations are welcomed.

Supplier's Site Datasheet

Technical Specifications

  ElectroCraft
Product Category AC Motors
Product Number Hansen 600 Series (Round Gearbox) Synchron A & D Mount
Product Name AC Synchronous Motor
AC Voltage & Frequency 24, 110, 220 VAC
Continuous Torque 0.0 to 2.5 In-lbs (0.0094 to 2.88 kg-cm)
Units English
Shaft Speed 1 to 60 rpm
Shaft Orientation In-line
Unlock Full Specs
to access all available technical data

Similar Products

AC Synchronous Motor - Hansen 600 Series (Shallow Pear Shaped Gearbox) Synchron C Mount - ElectroCraft
Specs
AC Voltage & Frequency 12V to 277V
Continuous Torque 0.1 to 2.5 In-lbs (0.0577 to 2.88 kg-cm)
Units English
View Details
Housed AC Motor - SolidPower™ SPP33T - ElectroCraft
Specs
AC Voltage & Frequency 220 Vac / 50 Hz; 120V/60Hz; 208-230/240V 60Hz; International Voltages
Output Power 0.2500 HP
Continuous Current 3.6 amps
View Details
Housed AC Motor - SolidPower™ SPP33P - ElectroCraft
Specs
AC Voltage & Frequency 220 Vac / 50 Hz; 120V/60Hz; International Voltages
Output Power 0.2500 HP
Continuous Current 2.4 amps
View Details
AC Synchronous Motor - Hansen 600 Series (Deep Pear Shaped Gearbox) Synchron K Mount - ElectroCraft
Specs
AC Voltage & Frequency 12V to 277V
Continuous Torque 1.2 In-lbs (1.44 kg-cm)
Units English
View Details