Lingto Electronic Limited Datasheets for Network and Communication Chips

Network and communication chips are semiconductor integrated circuits (IC) used in telecommunication devices and systems.
Network and Communication Chips: Learn more

Page: 1 10 20 21 22 23 24 25 26 27 28 29 30 31 32 33 40 50 60 66
Product Name Notes
+5V POWERED RS-232 TRANSMITTER/R
+5V POWERED, DUAL RS-232 TRANSMI
0.3A/50V OCTAL LOW SIDE POWER DR
1.5A; 50V QUAD LOW SIDE POWER DR
80V, 1.25A PEAK CURRENT H-BRIDGE
80V/2.5A PEAK, HIGH FREQUENCY FU
ARCNET LAN DRIVER
BUFFER/INVERTER BASED PERIPHERAL
BUFFER/INVERTER PERIPHL DRIVER
DUAL-CHANNEL REDRIVER AND EQUALI
HALF BRIDGE 500VDC DRIVER
HB BASED PERIPHERAL DRIVER
HIN5628/6IN
HISTOGRAM PROCESSOR, 24-BIT, CMO
HISTOGRAM PROCESSOR
IC AMP CLASS
IC BUFFER REGISTERED 176NFBGA
IC BUS LEVEL TRANSLATOR
IC DRIVER 1/0 DIE
IC RECEIVER 0/12 DIE
IC TRANSCEIVER FULL 1/1 16SSOP
IC TRANSCEIVER FULL 1/1 16TSSOP
IC TRANSCEIVER FULL 2/2 16CERDIP
IC TRANSCEIVER FULL 2/2 16DIP
IC TRANSCEIVER FULL 2/2 16SOIC
IC TRANSCEIVER FULL 2/2 16SSOP
IC TRANSCEIVER FULL 2/2 16TSSOP
IC TRANSCEIVER FULL 2/2 18DIP
IC TRANSCEIVER FULL 2/2 18SOIC
IC TRANSCEIVER FULL 2/2 20DIP
IC TRANSCEIVER FULL 2/2 20SSOP
IC TRANSCEIVER FULL 2/2 20TSSOP
IC TRANSCEIVER FULL 4/5 28SOIC
IC TRANSCEIVER FULL 4/5 28SSOP
IC TRANSCEIVER FULL 5/3 24SOIC
IC TRANSCEIVER FULL 5/3 24SSOP
IC TRANSCEIVER HALF 1/1 12VSON
IC TRANSCEIVER HALF 1/1 8SOIC
IC TRANSCEIVER HALF 1/2 8SOIC
IC TRANSCEIVER
IC TRANSCVR CAN HS 8SOIC
IC TX/RCVR DUAL RS-232 5V 16-DIP
IC TXRX NON-INVERT 5.5V 24DIP
IC TXRX NON-INVERT 5.5V 24SO
IC TXRX RS-485 HALF DUPLEX 8SOIC
ICL3224CAZ
INTERFACE CIRCUIT, 1-TRNSVR,
ISOLATED 5V CAN TRANSCVR ISO1050
PROGRAMMABLE QUAD BUFFER WITH PR
QUINT TRANSMITTER TRIPLE RECEIVE
RS-232 TRANSCEIVER, 2 FUNC, 2 DR
RS-232 TRANSCEIVERS
RS-232 TRANSMITTER/RECIEVER
RS-232 TRANSMITTERS/RECIEVE RS, 2
RS-232 TRANSMITTERS/RECIEVE RS, 3
RS-232 TRANSMITTERS/RECIEVE RS,
RS-232 TRANSMITTERS/RECIEVE RS
STAND-ALONE USB TRANSCEIVER CHIP
TRANSCEIVER TRANSIENT VOLTAGE SU

<< Prev Next >>