Renesas Electronics Corporation Interface - Drivers, Receivers, Transceivers ICL3232EIB-T

Description
IC TRANSCEIVER FULL 2/2 16SOIC
Datasheet
Description
IC TRANSCEIVER FULL 2/2 16SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - ICL3232EIB-T - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
ICL3232EIB-T
Interface - Drivers, Receivers, Transceivers ICL3232EIB-T
IC TRANSCEIVER FULL 2/2 16SOIC

IC TRANSCEIVER FULL 2/2 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number ICL3232EIB-T
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Radio module eXtra Long Range (XLR) - AS-XBEE-XLR - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Telecom - SI3210-GT-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "38-TFSOP (0.173"", 4.40mm Width)"
View Details
KBMPS240300 - KBMPS240300 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 24000 to 30000 MHz
View Details
RF Transceiver ICs - NRF24Z1-REEL - ODG (Origin Data Global)
Nordic Semiconductor ASA
Specs
Device Type Transceiver; TxRx Only
Supply Voltage Other; 2V ~ 3.6V
Data Rate 4000 kbps
View Details