Rochester Electronics Interface - Drivers, Receivers, Transceivers HIN5628/6IN

Description
HIN5628/6IN
Datasheet
Description
HIN5628/6IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - HIN5628/6IN - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
HIN5628/6IN
Interface - Drivers, Receivers, Transceivers HIN5628/6IN
HIN5628/6IN

HIN5628/6IN

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number HIN5628/6IN
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LE1-O17Q32-R7-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
KBMPS020080 - KBMPS020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
Modems - ICs and Modules - SI2435-E-FT-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details