WALDOM ELECTRONICS
ICL3224CAZ -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Waldom Electronics
Interface - Drivers, Receivers, Transceivers
ICL3224CAZ
-
Lingto Electronic Limited
Datasheet
Datasheet
Suppliers
Interface - Drivers, Receivers, Transceivers
ICL3224CAZ
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
ICL3224CAZ |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology
General Purpose
Supply Voltage
Other; 3V ~ 5.25V
Package Type
16-VFQFN Exposed Pad
View Details
Technology
Bluetooth
Features
RoHS
Supply Voltage
Other; 1.76 V 3.63 V
View Details
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details