Del-Tron Precision, Inc. Ball Slide Positioning Stage 702MM-X

Description
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25" to 2.0". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4 lbs on our miniature ball slide series all the way up to 160 lbs on our crossed roller positioning stages. All model numbers are available with inch or metric micrometers and mounting holes. Most models are available with locking micrometers and all models can be supplied with our Posi-Lock friction locking mechanism to secure the table. We also offer the SD Series (side drive mounted micrometers) designed for applications requiring the smallest footprint possible. Positioning accuracies range from 0.0005" per inch of travel straight line accuracy on our ball slide positioning stages to 0.0001" per inch of travel straight line accuracy on our crossed roller positioning stages. For your convenience solid model drawings for all of our positioning stages are available on our website and we are always ready to discuss any special needs or modifications you may require. Additional industry terms include positioning stages, linear positioners, XY stages, micrometer slides, roller tables, and more generally as linear slides or motion slides. Versatile - Smooth, accurate travel for intermittent motion applications Positive Locking - Side mounted lock feature prevents movement of carriage Accurate Measurements - Carriages are spring loaded against micrometer heads with 0.001" (0.01mm) graduations Adaptable - One, two or three axis models can be used in any orientation Easy To Use - Standard counterbored holes in base and threaded holes in carriage Wide Selection — Subminiature, low profile models and side drive micrometer mounts
Description
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25" to 2.0". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4 lbs on our miniature ball slide series all the way up to 160 lbs on our crossed roller positioning stages. All model numbers are available with inch or metric micrometers and mounting holes. Most models are available with locking micrometers and all models can be supplied with our Posi-Lock friction locking mechanism to secure the table. We also offer the SD Series (side drive mounted micrometers) designed for applications requiring the smallest footprint possible. Positioning accuracies range from 0.0005" per inch of travel straight line accuracy on our ball slide positioning stages to 0.0001" per inch of travel straight line accuracy on our crossed roller positioning stages. For your convenience solid model drawings for all of our positioning stages are available on our website and we are always ready to discuss any special needs or modifications you may require. Additional industry terms include positioning stages, linear positioners, XY stages, micrometer slides, roller tables, and more generally as linear slides or motion slides. Versatile - Smooth, accurate travel for intermittent motion applications Positive Locking - Side mounted lock feature prevents movement of carriage Accurate Measurements - Carriages are spring loaded against micrometer heads with 0.001" (0.01mm) graduations Adaptable - One, two or three axis models can be used in any orientation Easy To Use - Standard counterbored holes in base and threaded holes in carriage Wide Selection — Subminiature, low profile models and side drive micrometer mounts

Suppliers

Company
Product
Description
Supplier Links
Ball Slide Positioning Stage - 702MM-X - Del-Tron Precision, Inc.
Bethel, CT, USA
Ball Slide Positioning Stage
702MM-X
Ball Slide Positioning Stage 702MM-X
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25" to 2.0". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4 lbs on our miniature ball slide series all the way up to 160 lbs on our crossed roller positioning stages. All model numbers are available with inch or metric micrometers and mounting holes. Most models are available with locking micrometers and all models can be supplied with our Posi-Lock friction locking mechanism to secure the table. We also offer the SD Series (side drive mounted micrometers) designed for applications requiring the smallest footprint possible. Positioning accuracies range from 0.0005" per inch of travel straight line accuracy on our ball slide positioning stages to 0.0001" per inch of travel straight line accuracy on our crossed roller positioning stages. For your convenience solid model drawings for all of our positioning stages are available on our website and we are always ready to discuss any special needs or modifications you may require. Additional industry terms include positioning stages, linear positioners, XY stages, micrometer slides, roller tables, and more generally as linear slides or motion slides. Versatile - Smooth, accurate travel for intermittent motion applications Positive Locking - Side mounted lock feature prevents movement of carriage Accurate Measurements - Carriages are spring loaded against micrometer heads with 0.001" (0.01mm) graduations Adaptable - One, two or three axis models can be used in any orientation Easy To Use - Standard counterbored holes in base and threaded holes in carriage Wide Selection — Subminiature, low profile models and side drive micrometer mounts

Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25" to 2.0". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4 lbs on our miniature ball slide series all the way up to 160 lbs on our crossed roller positioning stages. All model numbers are available with inch or metric micrometers and mounting holes. Most models are available with locking micrometers and all models can be supplied with our Posi-Lock friction locking mechanism to secure the table.

We also offer the SD Series (side drive mounted micrometers) designed for applications requiring the smallest footprint possible. Positioning accuracies range from 0.0005" per inch of travel straight line accuracy on our ball slide positioning stages to 0.0001" per inch of travel straight line accuracy on our crossed roller positioning stages.

For your convenience solid model drawings for all of our positioning stages are available on our website and we are always ready to discuss any special needs or modifications you may require. Additional industry terms include positioning stages, linear positioners, XY stages, micrometer slides, roller tables, and more generally as linear slides or motion slides.

  • Versatile - Smooth, accurate travel for intermittent motion applications
  • Positive Locking - Side mounted lock feature prevents movement of carriage
  • Accurate Measurements - Carriages are spring loaded against micrometer heads with 0.001" (0.01mm) graduations
  • Adaptable - One, two or three axis models can be used in any orientation
  • Easy To Use - Standard counterbored holes in base and threaded holes in carriage
  • Wide Selection — Subminiature, low profile models and side drive micrometer mounts
Buy Now

Technical Specifications

  Del-Tron Precision, Inc.
Product Category Linear Slides and Linear Stages
Product Number 702MM-X
Product Name Ball Slide Positioning Stage
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Carriage Load 59.98 lbs (27.2 kg)
Positioning Accuracy 5.20E-4 inch/inch (5.20E-4 mm/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Slide Rail - FBL35D+406L - THK America, Inc.
Specs
Stroke or X-Axis Travel 16.89 inch (429 mm)
View Details
Linear Stage - MPAS-B90181-V05S2A - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Drive Type Ball Screw
View Details
Linear Guide Blocks - 360865 - RS Components, Ltd.
Specs
Carriage Load 16500 lbs (7483 kg)
View Details
Miniature Ball Slide - SYBS Type - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.1969 to 1.14 inch (5 to 29 mm)
Carriage Load 13.51 to 146 lbs (6.13 to 66.37 kg)
View Details