Del-Tron Precision, Inc. Ball Slide Positioning Stage 401MM-X

Description
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25" to 2.0". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4 lbs on our miniature ball slide series all the way up to 160 lbs on our crossed roller positioning stages. All model numbers are available with inch or metric micrometers and mounting holes. Most models are available with locking micrometers and all models can be supplied with our Posi-Lock friction locking mechanism to secure the table. We also offer the SD Series (side drive mounted micrometers) designed for applications requiring the smallest footprint possible. Positioning accuracies range from 0.0005" per inch of travel straight line accuracy on our ball slide positioning stages to 0.0001" per inch of travel straight line accuracy on our crossed roller positioning stages. For your convenience solid model drawings for all of our positioning stages are available on our website and we are always ready to discuss any special needs or modifications you may require. Additional industry terms include positioning stages, linear positioners, XY stages, micrometer slides, roller tables, and more generally as linear slides or motion slides. Versatile - Smooth, accurate travel for intermittent motion applications Positive Locking - Side mounted lock feature prevents movement of carriage Accurate Measurements - Carriages are spring loaded against micrometer heads with 0.001" (0.01mm) graduations Adaptable - One, two or three axis models can be used in any orientation Easy To Use - Standard counterbored holes in base and threaded holes in carriage Wide Selection — Subminiature, low profile models and side drive micrometer mounts
Description
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25" to 2.0". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4 lbs on our miniature ball slide series all the way up to 160 lbs on our crossed roller positioning stages. All model numbers are available with inch or metric micrometers and mounting holes. Most models are available with locking micrometers and all models can be supplied with our Posi-Lock friction locking mechanism to secure the table. We also offer the SD Series (side drive mounted micrometers) designed for applications requiring the smallest footprint possible. Positioning accuracies range from 0.0005" per inch of travel straight line accuracy on our ball slide positioning stages to 0.0001" per inch of travel straight line accuracy on our crossed roller positioning stages. For your convenience solid model drawings for all of our positioning stages are available on our website and we are always ready to discuss any special needs or modifications you may require. Additional industry terms include positioning stages, linear positioners, XY stages, micrometer slides, roller tables, and more generally as linear slides or motion slides. Versatile - Smooth, accurate travel for intermittent motion applications Positive Locking - Side mounted lock feature prevents movement of carriage Accurate Measurements - Carriages are spring loaded against micrometer heads with 0.001" (0.01mm) graduations Adaptable - One, two or three axis models can be used in any orientation Easy To Use - Standard counterbored holes in base and threaded holes in carriage Wide Selection — Subminiature, low profile models and side drive micrometer mounts

Suppliers

Company
Product
Description
Supplier Links
Ball Slide Positioning Stage - 401MM-X - Del-Tron Precision, Inc.
Bethel, CT, USA
Ball Slide Positioning Stage
401MM-X
Ball Slide Positioning Stage 401MM-X
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25" to 2.0". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4 lbs on our miniature ball slide series all the way up to 160 lbs on our crossed roller positioning stages. All model numbers are available with inch or metric micrometers and mounting holes. Most models are available with locking micrometers and all models can be supplied with our Posi-Lock friction locking mechanism to secure the table. We also offer the SD Series (side drive mounted micrometers) designed for applications requiring the smallest footprint possible. Positioning accuracies range from 0.0005" per inch of travel straight line accuracy on our ball slide positioning stages to 0.0001" per inch of travel straight line accuracy on our crossed roller positioning stages. For your convenience solid model drawings for all of our positioning stages are available on our website and we are always ready to discuss any special needs or modifications you may require. Additional industry terms include positioning stages, linear positioners, XY stages, micrometer slides, roller tables, and more generally as linear slides or motion slides. Versatile - Smooth, accurate travel for intermittent motion applications Positive Locking - Side mounted lock feature prevents movement of carriage Accurate Measurements - Carriages are spring loaded against micrometer heads with 0.001" (0.01mm) graduations Adaptable - One, two or three axis models can be used in any orientation Easy To Use - Standard counterbored holes in base and threaded holes in carriage Wide Selection — Subminiature, low profile models and side drive micrometer mounts

Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25" to 2.0". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4 lbs on our miniature ball slide series all the way up to 160 lbs on our crossed roller positioning stages. All model numbers are available with inch or metric micrometers and mounting holes. Most models are available with locking micrometers and all models can be supplied with our Posi-Lock friction locking mechanism to secure the table.

We also offer the SD Series (side drive mounted micrometers) designed for applications requiring the smallest footprint possible. Positioning accuracies range from 0.0005" per inch of travel straight line accuracy on our ball slide positioning stages to 0.0001" per inch of travel straight line accuracy on our crossed roller positioning stages.

For your convenience solid model drawings for all of our positioning stages are available on our website and we are always ready to discuss any special needs or modifications you may require. Additional industry terms include positioning stages, linear positioners, XY stages, micrometer slides, roller tables, and more generally as linear slides or motion slides.

  • Versatile - Smooth, accurate travel for intermittent motion applications
  • Positive Locking - Side mounted lock feature prevents movement of carriage
  • Accurate Measurements - Carriages are spring loaded against micrometer heads with 0.001" (0.01mm) graduations
  • Adaptable - One, two or three axis models can be used in any orientation
  • Easy To Use - Standard counterbored holes in base and threaded holes in carriage
  • Wide Selection — Subminiature, low profile models and side drive micrometer mounts
Buy Now

Technical Specifications

  Del-Tron Precision, Inc.
Product Category Linear Slides and Linear Stages
Product Number 401MM-X
Product Name Ball Slide Positioning Stage
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.5118 inch (13 mm)
Carriage Load 20.07 lbs (9.1 kg)
Positioning Accuracy 5.20E-4 inch/inch (5.20E-4 mm/mm)
Unlock Full Specs
to access all available technical data

Similar Products

STAINLESS STEEL 45MM DETENT SLIDE 28
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 27.56 inch (700 mm)
View Details
Side Drive Positioning Stage - 1203SDMM-XYZ - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details
Cross Roller Slide Table -  - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.4724 to 37.4 inch (12 to 950 mm)
Carriage Load 35.52 to 25402 lbs (16.11 to 11520 kg)
View Details
Mini slide - DGST-6-30-E1A - Festo Corporation
Specs
Stroke or X-Axis Travel 1.18 inch (30 mm)
Rated Speed 19.69 in/sec (30 m/min)
Bearing Type Ball/Roller Bearing
View Details