Del-Tron Precision, Inc. Ball Slide Positioning Stage 201P-X

Description
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25" to 2.0". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4 lbs on our miniature ball slide series all the way up to 160 lbs on our crossed roller positioning stages. All model numbers are available with inch or metric micrometers and mounting holes. Most models are available with locking micrometers and all models can be supplied with our Posi-Lock friction locking mechanism to secure the table. We also offer the SD Series (side drive mounted micrometers) designed for applications requiring the smallest footprint possible. Positioning accuracies range from 0.0005" per inch of travel straight line accuracy on our ball slide positioning stages to 0.0001" per inch of travel straight line accuracy on our crossed roller positioning stages. For your convenience solid model drawings for all of our positioning stages are available on our website and we are always ready to discuss any special needs or modifications you may require. Additional industry terms include positioning stages, linear positioners, XY stages, micrometer slides, roller tables, and more generally as linear slides or motion slides. Versatile - Smooth, accurate travel for intermittent motion applications Positive Locking - Side mounted lock feature prevents movement of carriage Accurate Measurements - Carriages are spring loaded against micrometer heads with 0.001" (0.01mm) graduations Adaptable - One, two or three axis models can be used in any orientation Easy To Use - Standard counterbored holes in base and threaded holes in carriage Wide Selection — Subminiature, low profile models and side drive micrometer mounts
Description
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25" to 2.0". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4 lbs on our miniature ball slide series all the way up to 160 lbs on our crossed roller positioning stages. All model numbers are available with inch or metric micrometers and mounting holes. Most models are available with locking micrometers and all models can be supplied with our Posi-Lock friction locking mechanism to secure the table. We also offer the SD Series (side drive mounted micrometers) designed for applications requiring the smallest footprint possible. Positioning accuracies range from 0.0005" per inch of travel straight line accuracy on our ball slide positioning stages to 0.0001" per inch of travel straight line accuracy on our crossed roller positioning stages. For your convenience solid model drawings for all of our positioning stages are available on our website and we are always ready to discuss any special needs or modifications you may require. Additional industry terms include positioning stages, linear positioners, XY stages, micrometer slides, roller tables, and more generally as linear slides or motion slides. Versatile - Smooth, accurate travel for intermittent motion applications Positive Locking - Side mounted lock feature prevents movement of carriage Accurate Measurements - Carriages are spring loaded against micrometer heads with 0.001" (0.01mm) graduations Adaptable - One, two or three axis models can be used in any orientation Easy To Use - Standard counterbored holes in base and threaded holes in carriage Wide Selection — Subminiature, low profile models and side drive micrometer mounts

Suppliers

Company
Product
Description
Supplier Links
Ball Slide Positioning Stage - 201P-X - Del-Tron Precision, Inc.
Bethel, CT, USA
Ball Slide Positioning Stage
201P-X
Ball Slide Positioning Stage 201P-X
Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25" to 2.0". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4 lbs on our miniature ball slide series all the way up to 160 lbs on our crossed roller positioning stages. All model numbers are available with inch or metric micrometers and mounting holes. Most models are available with locking micrometers and all models can be supplied with our Posi-Lock friction locking mechanism to secure the table. We also offer the SD Series (side drive mounted micrometers) designed for applications requiring the smallest footprint possible. Positioning accuracies range from 0.0005" per inch of travel straight line accuracy on our ball slide positioning stages to 0.0001" per inch of travel straight line accuracy on our crossed roller positioning stages. For your convenience solid model drawings for all of our positioning stages are available on our website and we are always ready to discuss any special needs or modifications you may require. Additional industry terms include positioning stages, linear positioners, XY stages, micrometer slides, roller tables, and more generally as linear slides or motion slides. Versatile - Smooth, accurate travel for intermittent motion applications Positive Locking - Side mounted lock feature prevents movement of carriage Accurate Measurements - Carriages are spring loaded against micrometer heads with 0.001" (0.01mm) graduations Adaptable - One, two or three axis models can be used in any orientation Easy To Use - Standard counterbored holes in base and threaded holes in carriage Wide Selection — Subminiature, low profile models and side drive micrometer mounts

Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25" to 2.0". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4 lbs on our miniature ball slide series all the way up to 160 lbs on our crossed roller positioning stages. All model numbers are available with inch or metric micrometers and mounting holes. Most models are available with locking micrometers and all models can be supplied with our Posi-Lock friction locking mechanism to secure the table.

We also offer the SD Series (side drive mounted micrometers) designed for applications requiring the smallest footprint possible. Positioning accuracies range from 0.0005" per inch of travel straight line accuracy on our ball slide positioning stages to 0.0001" per inch of travel straight line accuracy on our crossed roller positioning stages.

For your convenience solid model drawings for all of our positioning stages are available on our website and we are always ready to discuss any special needs or modifications you may require. Additional industry terms include positioning stages, linear positioners, XY stages, micrometer slides, roller tables, and more generally as linear slides or motion slides.

  • Versatile - Smooth, accurate travel for intermittent motion applications
  • Positive Locking - Side mounted lock feature prevents movement of carriage
  • Accurate Measurements - Carriages are spring loaded against micrometer heads with 0.001" (0.01mm) graduations
  • Adaptable - One, two or three axis models can be used in any orientation
  • Easy To Use - Standard counterbored holes in base and threaded holes in carriage
  • Wide Selection — Subminiature, low profile models and side drive micrometer mounts
Buy Now

Technical Specifications

  Del-Tron Precision, Inc.
Product Category Linear Slides and Linear Stages
Product Number 201P-X
Product Name Ball Slide Positioning Stage
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Carriage Load 4 lbs (1.81 kg)
Positioning Accuracy 5.00E-4 inch/inch (5.00E-4 mm/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Precise Work Stage - YZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.97 to 23.62 inch (50 to 600 mm)
Orientation Horizontal
View Details
Linear Guide Blocks - 360928 - RS Components, Ltd.
Specs
Carriage Load 10656 lbs (4832 kg)
View Details
STAINLESS STEEL 45MM SOFTCLOSE SLIDE 22
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 21.65 inch (550 mm)
View Details
Linear Stage - MPAS-B90302-V20S4A - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Drive Type Ball Screw
View Details