Valspar High Performance Architectural Coatings Datasheets for Industrial Coatings
Industrial coatings are thin films deposited upon materials to add or enhance desired properties, such as color, conductivity, corrosion resistance, etc.
Industrial Coatings: Learn more
| Product Name | Notes |
|---|---|
| Designed for additional hardness for todays architectural market: the fluoropolymer coatings is durable and easily maintainable. Flurothane® IV coatings are formulated to protect and enhance your building project in extremely... | |
| Designed for additional hardness for todays architectural market: the fluoropolymer coatings is durable and easily maintainable. The appropriate product for today's type of construction, this 50% PVDF product is ideal... | |
| Designed specifically for energy efficiency: durable exterior fluoropolymer coatings resin that has a pearlescent effect with outstanding resistance to UV Radiation, Exceptional Color Retention, Resistance to Chalking and Chemical Degradation... | |
| Designed specifically for energy efficiency: durable exterior fluoropolymer coatings resin with outstanding UV Protection, Chalk Resistantance, Extensive Colors, High Film Integrity Fluropon® Premiere coatings are members of Valspars Fluropon coil... | |
| Designed specifically for energy efficiency: durable exterior fluoropolymer coatings resin with outstanding UV Protection, Chalk Resistantance, Extensive Colors, High Film Integrity Flurospar® SR spray applied coatings are the most environmentally... | |
| Durable exterior fluoropolymer coatings resin for bright colors with outstanding resistance to UV Radiation, Exceptional Color Retention, Resistance to Chalking and Chemical Degradation Fluropon Classic® coatings are a premium fluoropolymer... | |
| Durable exterior fluoropolymer coatings resin for bright colors with outstanding resistance to UV Radiation, Exceptional Color Retention, Resistance to Chalking and Chemical Degradation Fluropon® Premiere colors make use of bright... | |
| Durable exterior fluoropolymer coatings resin for bright colors with outstanding resistance to UV Radiation, Exceptional Color Retention, Resistance to Chalking and Chemical Degradation Flurothane® V coatings are formulated to protect... | |
| Durable exterior fluoropolymer coatings resin that has a pearlescent effect with outstanding resistance to UV Radiation, Exceptional Color Retention, Resistance to Chalking and Chemical Degradation Fluropon® Low Sheen (LS) is... | |
| Durable exterior fluoropolymer coatings resin that has a pearlescent effect with outstanding resistance to UV Radiation, Exceptional Color Retention, Resistance to Chalking and Chemical Degradation This lively pearlescent finish is... | |
| Durable exterior fluoropolymer coatings resin that has a pearlescent effect with outstanding resistance to UV Radiation, Exceptional Color Retention, Resistance to Chalking and Chemical Degradation Valspar's Alamo White finish is... | |
| Durable exterior fluoropolymer coatings resin that has a special metallic effect with outstanding resistance to UV Radiation, Exceptional Color Retention, Resistance to Chalking and Chemical Degradation Fluropon Classic® is a... | |
| Durable exterior fluoropolymer coatings resin that has a special metallic effect with outstanding resistance to UV Radiation, Exceptional Color Retention, Resistance to Chalking and Chemical Degradation Fluropon® Low Gloss (LG)... | |
| Durable exterior fluoropolymer coatings with outstanding UV protection, chalk resistance, extensive colors, and high film integrity. Bright, vibrant, high gloss Valflon finishes are an excellent choice for high-traffic retail areas. | |
| Durable exterior fluoropolymer coatings with outstanding UV Protection, Chalk Resistantance, Extensive Colors, High Film Integrity Fluropon® coatings are premium fluoropolymer coatings containing 70% PVDF resins. Fluropon coatings are field-proven, high... | |
| Durable exterior fluoropolymer coatings with outstanding UV Protection, Chalk Resistantance, Extensive Colors, High Film Integrity Flurospar spray applied coatings are the newest members of the Fluropon® coatings product line. These... | |
| Durable exterior heavy film plastisol resin based coating system available in earth tone colors. Valshield coating systems are based on high solids plastisol finished with PVC technology and a specially... | |
| Durable exterior silicone polyester coatings by Valspar with outstanding UV protection, chalk resistance and gloss retention. WeatherX® silicone polyester coil coatings from Valspar are ideal for agricultural, industrial, and pre-engineered... | |
| Durable top quality pigment polyester coating with high performance protection against chalking, abrasions, and is excellent adhesion. Super Dynapon® is a super durable polyester spray-applied coating for aluminum extrusions and... | |
| Field proven, high performance polyester coatings that offer exceptional fabrication and durability qualities. Also, Polykote 4000 exhibits superior mar resistance and abrasion resistance properties. Valspar's Polykote 4000 coatings are formulated... | |
| Field proven, multiple purpose polyester finishes designed to provide superior flow characteristics over a wide range of cure temperatures. Valspar's Polykote 3000 coatings are formulated to be coil coated on... | |
| Field proven, multiple purpose polyester finishes that provide superior flow and flexibility characteristics over a wide range of cure temperatures. Also, Polykote 9200 exhibits acceptable mar resistance and durability. Valspar's... | |
| Field proven, multiple purpose polyester finishes that provide superior flow and flexibility characteristics over a wide range of cure temperatures. Valspar's Polykote 1000 coatings are formulated to be coil coated... | |
| Flurospar Classic II Flurospar Classic® II coatings are the newest members of the Fluropon® coatings product line manufactured by Valspar and trusted by the industry for more than forty years. | |
| Formulated for todays type of construction: the low rise structure, fluoropolymer coatings is priced with protection against chalking and fading Flurothane® II coatings are formulated to protect and enhance your... | |
| Formulated for todays type of construction: the low rise structure, fluoropolymer coatings is priced with protection against chalking and fading Specially formulated for todays type of construction; the low rise... | |
| High solids polyester/amino aluminum extrusion coating system formulated for low content of Hazardous Air Pollutants (HAPs) POLYLURE@3500 is a high solids polyester/amino aluminum extrusion coating system formulated for low content... | |
| Intended for industrial and architectural use when maximum protection is required. A durable three coat, thick film 70% PVDF fluoropolymer based coil coating. Flurothane® Special coating systems are formulated to... | |
| Intended for industrial and architectural use when maximum protection is required. Coatings containing urethane and the fluoropolymer chemistry of 70% PVDF fluoropolymer resin. Fluropon® meets or exceeds all AAMA 2605(1)... | |
| Intended for use in projects requiring warranty coverage in coastal environment. This coating system utilizes a thick film primer application, which allows the coating system to be used in the... | |
| Medium solids polyester/amino coatings, exterior durability, resistance to chalking and chemical resistance. Medium solids polyester/amino coatings, exterior durability, resistance to chalking and chemical resistance. Polylure®1500 is a medium solids polyester/amino... | |
| Polylure® 4000 coatings are flexible polyesters systems for aluminum extrusions. These coatings are ideal for post forming applications such as RV components, windshield trim, custom van trims and some interior... | |
| Super Hard AAMA 2603 coating ideal coating for interior high traffic applications in commercial and residential construction Flurocryl by Valspar is a factory applied, baked enamel system which meets the... |