Valspar High Performance Architectural Coatings Flurospar®

Description
Durable exterior fluoropolymer coatings with outstanding UV Protection, Chalk Resistantance, Extensive Colors, High Film Integrity Flurospar spray applied coatings are the newest members of the Fluropon® coatings product line. These coatings have the same long life characteristics as the original formulation and will meet or exceed AAMA 2605 specification requirements. Advancements gained in this formulation provide better mar resistance in the most environmentally responsible formulation available to the aluminum building products industry today. Flurospar coatings are two-coat systems that utilize a full strength 70% PVDF fluoropolymer resin systems that provide maximum protection against chalking. The durable color is formulated with top quality mixed metal oxide (ceramic) pigments and select inorganic pigments that provide excellent protection against color fade. Flurospar is available in a wide variety of monochromatic color hues including whites, blacks, greens, blues, browns and reds. Pearlescent effects are also available in the Flurospar Classic II formulation. The extra hardness found in Flurospar provides improved mar resistance to endure the physical abuses that can occur as a result of normal application, fabrication, transportation, and installation processes. This benefit is especially noticeable in darker colors that tend to show marring. The environmental advantages of Flurospar coatings include: Long life cycle is vital to sustainable design plans. Improved mar resistance reduces waste and provides additional protection.Lower VOCs and HAPs content. Levels are lower than the 2005 MACT standard for Miscellaneous Metals. No cadmium-based or lead pigments. Improved application features decrease energy consumption. ENERGY STAR® compliant formulations available. Flurospar® coatings enhance the aesthetics of your building by providing durable color options for aluminum extrusions and panels such as curtainwalls, panels, louvers and grills, column covers, windows, doors, and skylights. See the difference. Make the difference. Specify Flurospar coatings for your next project.
Description
Durable exterior fluoropolymer coatings with outstanding UV Protection, Chalk Resistantance, Extensive Colors, High Film Integrity Flurospar spray applied coatings are the newest members of the Fluropon® coatings product line. These coatings have the same long life characteristics as the original formulation and will meet or exceed AAMA 2605 specification requirements. Advancements gained in this formulation provide better mar resistance in the most environmentally responsible formulation available to the aluminum building products industry today. Flurospar coatings are two-coat systems that utilize a full strength 70% PVDF fluoropolymer resin systems that provide maximum protection against chalking. The durable color is formulated with top quality mixed metal oxide (ceramic) pigments and select inorganic pigments that provide excellent protection against color fade. Flurospar is available in a wide variety of monochromatic color hues including whites, blacks, greens, blues, browns and reds. Pearlescent effects are also available in the Flurospar Classic II formulation. The extra hardness found in Flurospar provides improved mar resistance to endure the physical abuses that can occur as a result of normal application, fabrication, transportation, and installation processes. This benefit is especially noticeable in darker colors that tend to show marring. The environmental advantages of Flurospar coatings include: Long life cycle is vital to sustainable design plans. Improved mar resistance reduces waste and provides additional protection.Lower VOCs and HAPs content. Levels are lower than the 2005 MACT standard for Miscellaneous Metals. No cadmium-based or lead pigments. Improved application features decrease energy consumption. ENERGY STAR® compliant formulations available. Flurospar® coatings enhance the aesthetics of your building by providing durable color options for aluminum extrusions and panels such as curtainwalls, panels, louvers and grills, column covers, windows, doors, and skylights. See the difference. Make the difference. Specify Flurospar coatings for your next project.

Suppliers

Company
Product
Description
Supplier Links
Durable exterior fluoropolymer coatings with outstanding UV Protection, Chalk Resistantance, Extensive Colors, High Film Integrity Flurospar spray applied coatings are the newest members of the Fluropon® coatings product line. These coatings have the same long life characteristics as the original formulation and will meet or exceed AAMA 2605 specification requirements. Advancements gained in this formulation provide better mar resistance in the most environmentally responsible formulation available to the aluminum building products industry today. Flurospar coatings are two-coat systems that utilize a full strength 70% PVDF fluoropolymer resin systems that provide maximum protection against chalking. The durable color is formulated with top quality mixed metal oxide (ceramic) pigments and select inorganic pigments that provide excellent protection against color fade. Flurospar is available in a wide variety of monochromatic color hues including whites, blacks, greens, blues, browns and reds. Pearlescent effects are also available in the Flurospar Classic II formulation. The extra hardness found in Flurospar provides improved mar resistance to endure the physical abuses that can occur as a result of normal application, fabrication, transportation, and installation processes. This benefit is especially noticeable in darker colors that tend to show marring. The environmental advantages of Flurospar coatings include: Long life cycle is vital to sustainable design plans. Improved mar resistance reduces waste and provides additional protection.Lower VOCs and HAPs content. Levels are lower than the 2005 MACT standard for Miscellaneous Metals. No cadmium-based or lead pigments. Improved application features decrease energy consumption. ENERGY STAR® compliant formulations available. Flurospar® coatings enhance the aesthetics of your building by providing durable color options for aluminum extrusions and panels such as curtainwalls, panels, louvers and grills, column covers, windows, doors, and skylights. See the difference. Make the difference. Specify Flurospar coatings for your next project.

Durable exterior fluoropolymer coatings with outstanding UV Protection, Chalk Resistantance, Extensive Colors, High Film Integrity

Flurospar spray applied coatings are the newest members of the Fluropon® coatings product line. These coatings have the same long life characteristics as the original formulation and will meet or exceed AAMA 2605 specification requirements.

Advancements gained in this formulation provide better mar resistance in the most environmentally responsible formulation available to the aluminum building products industry today.

Flurospar coatings are two-coat systems that utilize a full strength 70% PVDF fluoropolymer resin systems that provide maximum protection against chalking. The durable color is formulated with top quality mixed metal oxide (ceramic) pigments and select inorganic pigments that provide excellent protection against color fade. Flurospar is available in a wide variety of monochromatic color hues including whites, blacks, greens, blues, browns and reds. Pearlescent effects are also available in the Flurospar Classic II formulation.

The extra hardness found in Flurospar provides improved mar resistance to endure the physical abuses that can occur as a result of normal application, fabrication, transportation, and installation processes. This benefit is especially noticeable in darker colors that tend to show marring.

The environmental advantages of Flurospar coatings include: Long life cycle is vital to sustainable design plans. Improved mar resistance reduces waste and provides additional protection.Lower VOCs and HAPs content. Levels are lower than the 2005 MACT standard for Miscellaneous Metals. No cadmium-based or lead pigments. Improved application features decrease energy consumption. ENERGY STAR® compliant formulations available.

Flurospar® coatings enhance the aesthetics of your building by providing durable color options for aluminum extrusions and panels such as curtainwalls, panels, louvers and grills, column covers, windows, doors, and skylights.

See the difference. Make the difference. Specify Flurospar coatings for your next project.

Supplier's Site

Technical Specifications

  Valspar High Performance Architectural Coatings
Product Category Industrial Coatings
Product Number Flurospar®
Type Coating
Unlock Full Specs
to access all available technical data

Similar Products

Hi-Wax™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Coating
Chemistry Polyethylene Wax
Substrate Plastic
View Details
PEEK Polymer Coatings - VICOTE® F817 Enhanced - Victrex PLC
Specs
Type Coating; Powder Coating; Aqueous Dispersion
Chemistry Resin; PEEK
Substrate Aluminum; Metallic; Steel
View Details
Ellsworth Glyptal 1201 Varnish Red 1 qt Can - 1201 GLYPTAL - Ellsworth Adhesives
Specs
Type Varnish
Dielectric Strength 5.91E7 V/m (1.50E6 V/in)
View Details
Forrest Industrial Enamels - Forrest Industrial Enamels - FORREST Technical Coatings
Specs
Type Coating; Clear Coat; Paint
Chemistry Alkyd; Resin
Substrate Metallic; Steel
View Details