Valspar High Performance Architectural Coatings Datasheets for Roof Coatings
Roof coatings are waterproof, protective layers used in environments where wind, rain, snow and other precipitation can damage a building’s roof. Typical applications include warehouses, chemical plants, manufacturing facilities, and commercial buildings.
Roof Coatings: Learn more
| Product Name | Notes |
|---|---|
| Designed specifically for energy efficiency: durable exterior fluoropolymer coatings resin that has a pearlescent effect with outstanding resistance to UV Radiation, Exceptional Color Retention, Resistance to Chalking and Chemical Degradation... | |
| Designed specifically for energy efficiency: durable exterior fluoropolymer coatings resin with outstanding UV Protection, Chalk Resistantance, Extensive Colors, High Film Integrity Fluropon® Premiere coatings are members of Valspars Fluropon coil... | |
| Designed specifically for energy efficiency: durable exterior fluoropolymer coatings resin with outstanding UV Protection, Chalk Resistantance, Extensive Colors, High Film Integrity Flurospar® SR spray applied coatings are the most environmentally... | |
| Durable exterior fluoropolymer coatings resin for bright colors with outstanding resistance to UV Radiation, Exceptional Color Retention, Resistance to Chalking and Chemical Degradation Fluropon Classic® coatings are a premium fluoropolymer... | |
| Durable exterior fluoropolymer coatings resin for bright colors with outstanding resistance to UV Radiation, Exceptional Color Retention, Resistance to Chalking and Chemical Degradation Fluropon® Premiere colors make use of bright... | |
| Durable exterior fluoropolymer coatings resin that has a pearlescent effect with outstanding resistance to UV Radiation, Exceptional Color Retention, Resistance to Chalking and Chemical Degradation Fluropon® Low Sheen (LS) is... | |
| Durable exterior fluoropolymer coatings resin that has a special metallic effect with outstanding resistance to UV Radiation, Exceptional Color Retention, Resistance to Chalking and Chemical Degradation Fluropon Classic® is a... | |
| Durable exterior fluoropolymer coatings resin that has a special metallic effect with outstanding resistance to UV Radiation, Exceptional Color Retention, Resistance to Chalking and Chemical Degradation Fluropon® Low Gloss (LG)... | |
| Durable exterior fluoropolymer coatings with outstanding UV Protection, Chalk Resistantance, Extensive Colors, High Film Integrity Fluropon® coatings are premium fluoropolymer coatings containing 70% PVDF resins. Fluropon coatings are field-proven, high... | |
| Durable exterior heavy film plastisol resin based coating system available in earth tone colors. Valshield coating systems are based on high solids plastisol finished with PVC technology and a specially... | |
| Durable exterior silicone polyester coatings by Valspar with outstanding UV protection, chalk resistance and gloss retention. WeatherX® silicone polyester coil coatings from Valspar are ideal for agricultural, industrial, and pre-engineered... | |
| Intended for industrial and architectural use when maximum protection is required. Coatings containing urethane and the fluoropolymer chemistry of 70% PVDF fluoropolymer resin. Fluropon® meets or exceeds all AAMA 2605(1)... | |
| Intended for use in projects requiring warranty coverage in coastal environment. This coating system utilizes a thick film primer application, which allows the coating system to be used in the... |