Valspar High Performance Architectural Coatings Polylure® 1500

Description
Medium solids polyester/amino coatings, exterior durability, resistance to chalking and chemical resistance. Medium solids polyester/amino coatings, exterior durability, resistance to chalking and chemical resistance. Polylure®1500 is a medium solids polyester/amino coatings system for aluminum extrusions. This system is designed to meet the application and performance demands of the residential aluminum window and door market. Coatings in this system are field-proven, exterior quality finishes. They provide the exterior durability, resistance to chalking and chemical resistance demanded by this market. Polylure®1500 coatings are an excellent alternative to acrylic/melamine offering higher solids than acrylics, while still providing the solvents necessary for efficient use of thermal oxidizers. Polylure®1500 coatings do not exhibit the tacky overspray associated with high solids polyesters. All exterior components of aluminum windows and doors that will lend themselves to a factory applied oven baked finish can be coated with the Polylure®1500 system. This system can be custom designed to meet the color, gloss, application and cure requirements of most manufacturers of these products. Polylure®1500 coatings are designed for spray application. They can be custom designed for application by manual non-electrostatic, manual electrostatic and high speed rotary atomizers such as disks and bells. They are formulated for application to aluminum that has been properly cleaned and pretreated in accordance with technical specifications from Valspar. Long-life durability and performance are achieved by applying 0.8 to 1.2 mils of Polylure®1500 topcoat. For special applications, Polylure®1500 may be applied at higher film builds. Polylure®1500 coatings exhibit stain resistance and require minimal maintenance. Surface residue is generally removed with conventional cleaning solutions and/or mild detergents. Minor scratches in the field may be touched up with acrylic modified air dry enamels or two package urethane enamels matched to the same color and gloss. Polylure®1500 coatings are available in a wide spectrum of standard colors. Special colors are also available from Valspar.
Description
Medium solids polyester/amino coatings, exterior durability, resistance to chalking and chemical resistance. Medium solids polyester/amino coatings, exterior durability, resistance to chalking and chemical resistance. Polylure®1500 is a medium solids polyester/amino coatings system for aluminum extrusions. This system is designed to meet the application and performance demands of the residential aluminum window and door market. Coatings in this system are field-proven, exterior quality finishes. They provide the exterior durability, resistance to chalking and chemical resistance demanded by this market. Polylure®1500 coatings are an excellent alternative to acrylic/melamine offering higher solids than acrylics, while still providing the solvents necessary for efficient use of thermal oxidizers. Polylure®1500 coatings do not exhibit the tacky overspray associated with high solids polyesters. All exterior components of aluminum windows and doors that will lend themselves to a factory applied oven baked finish can be coated with the Polylure®1500 system. This system can be custom designed to meet the color, gloss, application and cure requirements of most manufacturers of these products. Polylure®1500 coatings are designed for spray application. They can be custom designed for application by manual non-electrostatic, manual electrostatic and high speed rotary atomizers such as disks and bells. They are formulated for application to aluminum that has been properly cleaned and pretreated in accordance with technical specifications from Valspar. Long-life durability and performance are achieved by applying 0.8 to 1.2 mils of Polylure®1500 topcoat. For special applications, Polylure®1500 may be applied at higher film builds. Polylure®1500 coatings exhibit stain resistance and require minimal maintenance. Surface residue is generally removed with conventional cleaning solutions and/or mild detergents. Minor scratches in the field may be touched up with acrylic modified air dry enamels or two package urethane enamels matched to the same color and gloss. Polylure®1500 coatings are available in a wide spectrum of standard colors. Special colors are also available from Valspar.

Suppliers

Company
Product
Description
Supplier Links
Medium solids polyester/amino coatings, exterior durability, resistance to chalking and chemical resistance. Medium solids polyester/amino coatings, exterior durability, resistance to chalking and chemical resistance. Polylure®1500 is a medium solids polyester/amino coatings system for aluminum extrusions. This system is designed to meet the application and performance demands of the residential aluminum window and door market. Coatings in this system are field-proven, exterior quality finishes. They provide the exterior durability, resistance to chalking and chemical resistance demanded by this market. Polylure®1500 coatings are an excellent alternative to acrylic/melamine offering higher solids than acrylics, while still providing the solvents necessary for efficient use of thermal oxidizers. Polylure®1500 coatings do not exhibit the tacky overspray associated with high solids polyesters. All exterior components of aluminum windows and doors that will lend themselves to a factory applied oven baked finish can be coated with the Polylure®1500 system. This system can be custom designed to meet the color, gloss, application and cure requirements of most manufacturers of these products. Polylure®1500 coatings are designed for spray application. They can be custom designed for application by manual non-electrostatic, manual electrostatic and high speed rotary atomizers such as disks and bells. They are formulated for application to aluminum that has been properly cleaned and pretreated in accordance with technical specifications from Valspar. Long-life durability and performance are achieved by applying 0.8 to 1.2 mils of Polylure®1500 topcoat. For special applications, Polylure®1500 may be applied at higher film builds. Polylure®1500 coatings exhibit stain resistance and require minimal maintenance. Surface residue is generally removed with conventional cleaning solutions and/or mild detergents. Minor scratches in the field may be touched up with acrylic modified air dry enamels or two package urethane enamels matched to the same color and gloss. Polylure®1500 coatings are available in a wide spectrum of standard colors. Special colors are also available from Valspar.

Medium solids polyester/amino coatings, exterior durability, resistance to chalking and chemical resistance.

Medium solids polyester/amino coatings, exterior durability, resistance to chalking and chemical resistance. Polylure®1500 is a medium solids polyester/amino coatings system for aluminum extrusions. This system is designed to meet the application and performance demands of the residential aluminum window and door market. Coatings in this system are field-proven, exterior quality finishes. They provide the exterior durability, resistance to chalking and chemical resistance demanded by this market. Polylure®1500 coatings are an excellent alternative to acrylic/melamine offering higher solids than acrylics, while still providing the solvents necessary for efficient use of thermal oxidizers. Polylure®1500 coatings do not exhibit the tacky overspray associated with high solids polyesters.

All exterior components of aluminum windows and doors that will lend themselves to a factory applied oven baked finish can be coated with the Polylure®1500 system. This system can be custom designed to meet the color, gloss, application and cure requirements of most manufacturers of these products.

Polylure®1500 coatings are designed for spray application. They can be custom designed for application by manual non-electrostatic, manual electrostatic and high speed rotary atomizers such as disks and bells. They are formulated for application to aluminum that has been properly cleaned and pretreated in accordance with technical specifications from Valspar. Long-life durability and performance are achieved by applying 0.8 to 1.2 mils of Polylure®1500 topcoat. For special applications, Polylure®1500 may be applied at higher film builds.

Polylure®1500 coatings exhibit stain resistance and require minimal maintenance. Surface residue is generally removed with conventional cleaning solutions and/or mild detergents. Minor scratches in the field may be touched up with acrylic modified air dry enamels or two package urethane enamels matched to the same color and gloss.

Polylure®1500 coatings are available in a wide spectrum of standard colors. Special colors are also available from Valspar.

Supplier's Site

Technical Specifications

  Valspar High Performance Architectural Coatings
Product Category Industrial Coatings
Product Number Polylure® 1500
Type Coating
Unlock Full Specs
to access all available technical data