Valspar High Performance Architectural Coatings Datasheets for Wall Coatings
Wall coatings are decorative or protective layers that are applied to a building’s interior or exterior walls. They are viscous enough to avoid running and provide abrasion and environmental resistance.
Wall Coatings: Learn more
| Product Name | Notes |
|---|---|
| Designed specifically for energy efficiency: durable exterior fluoropolymer coatings resin that has a pearlescent effect with outstanding resistance to UV Radiation, Exceptional Color Retention, Resistance to Chalking and Chemical Degradation... | |
| Designed specifically for energy efficiency: durable exterior fluoropolymer coatings resin with outstanding UV Protection, Chalk Resistantance, Extensive Colors, High Film Integrity Flurospar® SR spray applied coatings are the most environmentally... | |
| Durable exterior fluoropolymer coatings with outstanding UV Protection, Chalk Resistantance, Extensive Colors, High Film Integrity Fluropon® coatings are premium fluoropolymer coatings containing 70% PVDF resins. Fluropon coatings are field-proven, high... | |
| Durable exterior fluoropolymer coatings with outstanding UV Protection, Chalk Resistantance, Extensive Colors, High Film Integrity Flurospar spray applied coatings are the newest members of the Fluropon® coatings product line. These... | |
| Durable exterior heavy film plastisol resin based coating system available in earth tone colors. Valshield coating systems are based on high solids plastisol finished with PVC technology and a specially... | |
| Durable top quality pigment polyester coating with high performance protection against chalking, abrasions, and is excellent adhesion. Super Dynapon® is a super durable polyester spray-applied coating for aluminum extrusions and... | |
| Intended for industrial and architectural use when maximum protection is required. Coatings containing urethane and the fluoropolymer chemistry of 70% PVDF fluoropolymer resin. Fluropon® meets or exceeds all AAMA 2605(1)... | |
| Intended for use in projects requiring warranty coverage in coastal environment. This coating system utilizes a thick film primer application, which allows the coating system to be used in the... |