Chemdet, Inc. Datasheets for Pressure Washers
Pressure washers direct a high-pressure stream or jet of water against a surface to clean, descale, degrease or prepare a surface.
Pressure Washers: Learn more
| Product Name | Notes |
|---|---|
| The Perfect Low Flow, Low Speed, Slotted Spray Ball Slow Constant Rotation: Improved Cleaning Action No Ball Bearings: Lower Maintenance and Longer Life Low Flow: Reduced Water, Chemical and Effluent... | |
| The Perfect Low-Volume Rotating Spray Ball No Ball Bearings: Reduced Contamination Minimal Moving Parts: Lower Maintenance Costs Controlled Rotation Speed: Consistent Cleaning Pattern Powerful Jets: Reduced Cleaning Time Applications The... | |
| The Perfect Tank Cleaning Tool Unique Open Design: Hygienic and Self Cleaning Piston Driven: Low Maintenance and Service Costs Turbine and Gear Free: Particle Tolerant Resistant To Hydraulic Shock: No... | |
| The Perfect Tank Cleaning Tool Unique Open Design: Hygienic and Self Cleaning Piston Driven: Low Maintenance and Service Costs Turbine and Gear Free: Particle Tolerant Resistant To Hydraulic Shock: No... | |
| The extended range and outstanding durability of the Thick-Wall SPRAY BALL is made possible by its unique 1/4" (6 MM) wall thickness. EXTENDED RANGE: Each hole drilled through the thick-wall... | |
| The TURBODISC 25 is designed to overcome cleaning problems created by narrow entry ports, difficult recesses and awkward to reach areas. It provides a dense, aggressive, 360 degree spray that... | |
| The TURBODISC 75/360 Drum & Barrel Washer is a scientifically designed, self-operating device that provides an aggressive dense spray to thoroughly clean the interior surfaces of drums, barrels, small tanks... | |
| The TURBODISC is a scientifically-desig ned, self-operating cleaning device that provides a powerful dense spray to thoroughly clean your tank interiors, including all surfaces on the inlet tube above the... |