Chemdet, Inc. Fury Stainless Steel Self-Powered Tank Washer Fury 404

Description
The Perfect Tank Cleaning Tool Unique Open Design: Hygienic and Self Cleaning Piston Driven: Low Maintenance and Service Costs Turbine and Gear Free: Particle Tolerant Resistant To Hydraulic Shock: No Special Startup Equipment Needed No Lubrication Required: Contaminant Free Versatile and Unique The Fury 404 tank washer is a powerful, compact cleaning unit with a unique piston operated mechanism. It produces high impact, long range jets that oscillate through 90° while the tank washer continually indexes around the central axis. The Fury 404 is powered entirely by the cleaning fluid. Only 5% of the wash fluid drives the mechanism while 95% passes directly to the nozzles, reducing pressure loses and turbulence and maximizing jet distance and impingement. The Fury 404 is ideal where rigorous standards of hygiene and product purity are essential. Applications The versatile 400 Series Fury models offer 360° and 180° wash patterns for cleaning process vessels, storage tanks, transport tanks and containers. Fury tank cleaners are used extensively in the brewing, distilling, dairy, food, beverage, pharmaceutical, chemical, coatings, nuclear and transportation industries. Lightweight and compact, the Fury can be used as a portable cleaning device or permanently installed.
Description
The Perfect Tank Cleaning Tool Unique Open Design: Hygienic and Self Cleaning Piston Driven: Low Maintenance and Service Costs Turbine and Gear Free: Particle Tolerant Resistant To Hydraulic Shock: No Special Startup Equipment Needed No Lubrication Required: Contaminant Free Versatile and Unique The Fury 404 tank washer is a powerful, compact cleaning unit with a unique piston operated mechanism. It produces high impact, long range jets that oscillate through 90° while the tank washer continually indexes around the central axis. The Fury 404 is powered entirely by the cleaning fluid. Only 5% of the wash fluid drives the mechanism while 95% passes directly to the nozzles, reducing pressure loses and turbulence and maximizing jet distance and impingement. The Fury 404 is ideal where rigorous standards of hygiene and product purity are essential. Applications The versatile 400 Series Fury models offer 360° and 180° wash patterns for cleaning process vessels, storage tanks, transport tanks and containers. Fury tank cleaners are used extensively in the brewing, distilling, dairy, food, beverage, pharmaceutical, chemical, coatings, nuclear and transportation industries. Lightweight and compact, the Fury can be used as a portable cleaning device or permanently installed.

Suppliers

Company
Product
Description
Supplier Links
Fury Stainless Steel Self-Powered Tank Washer - Fury 404 - Chemdet, Inc.
Sebastian, FL, USA
Fury Stainless Steel Self-Powered Tank Washer
Fury 404
Fury Stainless Steel Self-Powered Tank Washer Fury 404
The Perfect Tank Cleaning Tool Unique Open Design: Hygienic and Self Cleaning Piston Driven: Low Maintenance and Service Costs Turbine and Gear Free: Particle Tolerant Resistant To Hydraulic Shock: No Special Startup Equipment Needed No Lubrication Required: Contaminant Free Versatile and Unique The Fury 404 tank washer is a powerful, compact cleaning unit with a unique piston operated mechanism. It produces high impact, long range jets that oscillate through 90° while the tank washer continually indexes around the central axis. The Fury 404 is powered entirely by the cleaning fluid. Only 5% of the wash fluid drives the mechanism while 95% passes directly to the nozzles, reducing pressure loses and turbulence and maximizing jet distance and impingement. The Fury 404 is ideal where rigorous standards of hygiene and product purity are essential. Applications The versatile 400 Series Fury models offer 360° and 180° wash patterns for cleaning process vessels, storage tanks, transport tanks and containers. Fury tank cleaners are used extensively in the brewing, distilling, dairy, food, beverage, pharmaceutical, chemical, coatings, nuclear and transportation industries. Lightweight and compact, the Fury can be used as a portable cleaning device or permanently installed.

The Perfect Tank Cleaning Tool

  • Unique Open Design: Hygienic and Self Cleaning
  • Piston Driven: Low Maintenance and Service Costs
  • Turbine and Gear Free: Particle Tolerant
  • Resistant To Hydraulic Shock: No Special Startup Equipment Needed
  • No Lubrication Required: Contaminant Free

Versatile and Unique
The Fury 404 tank washer is a powerful, compact cleaning unit with a unique piston operated mechanism. It produces high impact, long range jets that oscillate through 90° while the tank washer continually indexes around the central axis.

The Fury 404 is powered entirely by the cleaning fluid. Only 5% of the wash fluid drives the mechanism while 95% passes directly to the nozzles, reducing pressure loses and turbulence and maximizing jet distance and impingement. The Fury 404 is ideal where rigorous standards of hygiene and product purity are essential.

Applications
The versatile 400 Series Fury models offer 360° and 180° wash patterns for cleaning process vessels, storage tanks, transport tanks and containers. Fury tank cleaners are used extensively in the brewing, distilling, dairy, food, beverage, pharmaceutical, chemical, coatings, nuclear and transportation industries. Lightweight and compact, the Fury can be used as a portable cleaning device or permanently installed.

Supplier's Site

Technical Specifications

  Chemdet, Inc.
Product Category Pressure Washers
Product Number Fury 404
Product Name Fury Stainless Steel Self-Powered Tank Washer
Operation Cleaning / Surface Preparation; Food Grade Tanks
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Washer 3200 PSI @ 2.8 GPM, Direct Drive - DXPW3228 - DEWALT Industrial Tool Co.
Specs
Water Pressure 3200 psi (2252 m H2O)
Water Flow 168 GPH (177 ml/sec)
View Details
Mini-Jet Pipe Cleaner - JM-1000 - General Pipe Cleaners
Specs
Power Source Electric Motor
Operation Clear Grease, Sand, and Ice from 1-1/2" to 3" Lines
Machine Mounting Portable Machine
View Details
HG Series Hot Water Pressure Washers - HG-3004-3230 - WLC Company, Inc.
Specs
Power Source Electric Motor
Operation Cleaning / Surface Preparation
Features Hot Water
View Details
Insulated Vented Lances - Stainless Steel -  - General Pump
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Handheld
Part Loading None (Large Surface)
View Details