Chemdet, Inc. Turbodisc Self Operating Tank Washer Turbodisc 150

Description
The TURBODISC is a scientifically-desig ned, self-operating cleaning device that provides a powerful dense spray to thoroughly clean your tank interiors, including all surfaces on the inlet tube above the cleaning head. Corrosion Free Made of high grade stainless steel, the TURBODISC is virtually corrosion free, so it can be used with a wide variety of chemicals and detergents at temperatures up to 248° F. Simple Design With only one moving part, little or no maintenance is required. No small holes to block..the minimum orifice size is 1/8 inch. Oil-Free Operation No grease or oil lubrication is used. The cleaning fluid passing through the TURBODISC is the only lubrication necessary...ideal for the food and beverage industries. Economy & Efficiency Low flow rates and reduced cleaning times are made possible by the continuous dense spray pattern created by the unique rotating disc design. The benefits are savings in time, energy, water consumption and disposable effluent.
Description
The TURBODISC is a scientifically-desig ned, self-operating cleaning device that provides a powerful dense spray to thoroughly clean your tank interiors, including all surfaces on the inlet tube above the cleaning head. Corrosion Free Made of high grade stainless steel, the TURBODISC is virtually corrosion free, so it can be used with a wide variety of chemicals and detergents at temperatures up to 248° F. Simple Design With only one moving part, little or no maintenance is required. No small holes to block..the minimum orifice size is 1/8 inch. Oil-Free Operation No grease or oil lubrication is used. The cleaning fluid passing through the TURBODISC is the only lubrication necessary...ideal for the food and beverage industries. Economy & Efficiency Low flow rates and reduced cleaning times are made possible by the continuous dense spray pattern created by the unique rotating disc design. The benefits are savings in time, energy, water consumption and disposable effluent.

Suppliers

Company
Product
Description
Supplier Links
Turbodisc Self Operating Tank Washer - Turbodisc 150 - Chemdet, Inc.
Sebastian, FL, USA
Turbodisc Self Operating Tank Washer
Turbodisc 150
Turbodisc Self Operating Tank Washer Turbodisc 150
The TURBODISC is a scientifically-desig ned, self-operating cleaning device that provides a powerful dense spray to thoroughly clean your tank interiors, including all surfaces on the inlet tube above the cleaning head. Corrosion Free Made of high grade stainless steel, the TURBODISC is virtually corrosion free, so it can be used with a wide variety of chemicals and detergents at temperatures up to 248° F. Simple Design With only one moving part, little or no maintenance is required. No small holes to block..the minimum orifice size is 1/8 inch. Oil-Free Operation No grease or oil lubrication is used. The cleaning fluid passing through the TURBODISC is the only lubrication necessary...ideal for the food and beverage industries. Economy & Efficiency Low flow rates and reduced cleaning times are made possible by the continuous dense spray pattern created by the unique rotating disc design. The benefits are savings in time, energy, water consumption and disposable effluent.

The TURBODISC is a scientifically-designed, self-operating cleaning device that provides a powerful dense spray to thoroughly clean your tank interiors, including all surfaces on the inlet tube above the cleaning head.
Corrosion Free
Made of high grade stainless steel, the TURBODISC is virtually corrosion free, so it can be used with a wide variety of chemicals and detergents at temperatures up to 248° F.
Simple Design
With only one moving part, little or no maintenance is required. No small holes to block..the minimum orifice size is 1/8 inch.
Oil-Free Operation
No grease or oil lubrication is used. The cleaning fluid passing through the TURBODISC is the only lubrication necessary...ideal for the food and beverage industries.
Economy & Efficiency
Low flow rates and reduced cleaning times are made possible by the continuous dense spray pattern created by the unique rotating disc design. The benefits are savings in time, energy, water consumption and disposable effluent.

Supplier's Site

Technical Specifications

  Chemdet, Inc.
Product Category Pressure Washers
Product Number Turbodisc 150
Product Name Turbodisc Self Operating Tank Washer
Operation Cleaning / Surface Preparation; Food & Beverage, Vats, Barrels, Containers, Tanks
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Washer 3200 PSI @ 2.8 GPM, Direct Drive - DXPW3228 - DEWALT Industrial Tool Co.
Specs
Water Pressure 3200 psi (2252 m H2O)
Water Flow 168 GPH (177 ml/sec)
View Details
Electric Jet Pipe Cleaner - JM-1450 - General Pipe Cleaners
Specs
Power Source Electric Motor
Operation Drain Cleaning
Machine Mounting Cart / Handtruck; Portable Machine
View Details
CW Premium Series Cold Water Pressure Washers - CW-2505-4MGH - WLC Company, Inc.
Specs
Power Source Combustion Engine
Operation Cleaning / Surface Preparation
Features Cold Water
View Details
Rear Entry Spray Guns - Stainless Steel - YG5200 - General Pump
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Handheld
Part Loading None (Large Surface)
View Details