Chemdet, Inc. Turbodisc Drum & Barrel Washer Turbodisc 75/360

Description
The TURBODISC 75/360 Drum & Barrel Washer is a scientifically designed, self-operating device that provides an aggressive dense spray to thoroughly clean the interior surfaces of drums, barrels, small tanks and containers. Quality Made of high grade stainless steel, it can be used with a variety of chemicals and detergents at temperatures up to 248°F (120°C). Simple Design With only one moving part, little or no maintenance is required. No small holes to block...the minimum orifice size is 3 mm (approx. 1/8"). Oil-Free Operation No grease or oil lubrication is used. The cleaning fluid is the only lubrication necessary, making the Turbodisc 75/360 ideal for food and beverage cleaning applications. Economy & Efficiency Low flow rates and reduced cleaning times are made possible by the continuously circulating dense spray pattern created by the unique rotating disc design.
Description
The TURBODISC 75/360 Drum & Barrel Washer is a scientifically designed, self-operating device that provides an aggressive dense spray to thoroughly clean the interior surfaces of drums, barrels, small tanks and containers. Quality Made of high grade stainless steel, it can be used with a variety of chemicals and detergents at temperatures up to 248°F (120°C). Simple Design With only one moving part, little or no maintenance is required. No small holes to block...the minimum orifice size is 3 mm (approx. 1/8"). Oil-Free Operation No grease or oil lubrication is used. The cleaning fluid is the only lubrication necessary, making the Turbodisc 75/360 ideal for food and beverage cleaning applications. Economy & Efficiency Low flow rates and reduced cleaning times are made possible by the continuously circulating dense spray pattern created by the unique rotating disc design.

Suppliers

Company
Product
Description
Supplier Links
Turbodisc Drum & Barrel Washer - Turbodisc 75/360 - Chemdet, Inc.
Sebastian, FL, USA
Turbodisc Drum & Barrel Washer
Turbodisc 75/360
Turbodisc Drum & Barrel Washer Turbodisc 75/360
The TURBODISC 75/360 Drum & Barrel Washer is a scientifically designed, self-operating device that provides an aggressive dense spray to thoroughly clean the interior surfaces of drums, barrels, small tanks and containers. Quality Made of high grade stainless steel, it can be used with a variety of chemicals and detergents at temperatures up to 248°F (120°C). Simple Design With only one moving part, little or no maintenance is required. No small holes to block...the minimum orifice size is 3 mm (approx. 1/8"). Oil-Free Operation No grease or oil lubrication is used. The cleaning fluid is the only lubrication necessary, making the Turbodisc 75/360 ideal for food and beverage cleaning applications. Economy & Efficiency Low flow rates and reduced cleaning times are made possible by the continuously circulating dense spray pattern created by the unique rotating disc design.

The TURBODISC 75/360 Drum & Barrel Washer is a scientifically designed, self-operating device that provides an aggressive dense spray to thoroughly clean the interior surfaces of drums, barrels, small tanks and containers.
Quality
Made of high grade stainless steel, it can be used with a variety of chemicals and detergents at temperatures up to 248°F (120°C).
Simple Design
With only one moving part, little or no maintenance is required. No small holes to block...the minimum orifice size is 3 mm (approx. 1/8").
Oil-Free Operation
No grease or oil lubrication is used. The cleaning fluid is the only lubrication necessary, making the Turbodisc 75/360 ideal for food and beverage cleaning applications.
Economy & Efficiency
Low flow rates and reduced cleaning times are made possible by the continuously circulating dense spray pattern created by the unique rotating disc design.

Supplier's Site

Technical Specifications

  Chemdet, Inc.
Product Category Pressure Washers
Product Number Turbodisc 75/360
Product Name Turbodisc Drum & Barrel Washer
Operation Cleaning / Surface Preparation; Food & Beverage, Vats, Barrels, Containers, Tanks
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Washers -  - Westinghouse Electric Corporation
Westinghouse Electric Corporation
View Details
Hot Shot Jet Rodder - Hot Shot 1000 - VAC-CON, Inc.
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Trailer / Vehicle
Part Loading None (Large Surface)
View Details
Pressure Washer 1200 PSI @ 2.0 GPM, Electric - DXPW1200-E - DEWALT Industrial Tool Co.
Specs
Water Pressure 1200 psi (845 m H2O)
Water Flow 120 GPH (126 ml/sec)
View Details
ST-357 Turbo Nozzle - 200357580 - Suttner America Company
Suttner America Company
Specs
Operation Cleaning / Surface Preparation
Machine Mounting Handheld; Portable Machine
Part Loading None (Large Surface)
View Details