Chemdet, Inc. Thick-Wall Sprayball Tank Washer Sprayball

Description
The extended range and outstanding durability of the Thick-Wall SPRAY BALL is made possible by its unique 1/4" (6 MM) wall thickness. EXTENDED RANGE: Each hole drilled through the thick-wall is virtually a nozzle tube, resulting in the jet streams traveling much farther than normal before breaking up. As a result, it is possible to use either a smaller than average spray ball or wash larger vessels with fewer heads and lower flow rates. The drilling pattern also enables vertical jets to wash the feed pipe and fittings. DURABILITY: The Thick-Wall SPRAY BALL is virtually unbreakable. With normal usage it will not dent or distort, thereby eliminating the risk of unclean areas due to damage or distortion of the ball. QUALITY: Made of 316 Stainless Steel, each Thick-Wall SPRAY BALL is workshop-built to exacting standards to ensure years of productive service.
Description
The extended range and outstanding durability of the Thick-Wall SPRAY BALL is made possible by its unique 1/4" (6 MM) wall thickness. EXTENDED RANGE: Each hole drilled through the thick-wall is virtually a nozzle tube, resulting in the jet streams traveling much farther than normal before breaking up. As a result, it is possible to use either a smaller than average spray ball or wash larger vessels with fewer heads and lower flow rates. The drilling pattern also enables vertical jets to wash the feed pipe and fittings. DURABILITY: The Thick-Wall SPRAY BALL is virtually unbreakable. With normal usage it will not dent or distort, thereby eliminating the risk of unclean areas due to damage or distortion of the ball. QUALITY: Made of 316 Stainless Steel, each Thick-Wall SPRAY BALL is workshop-built to exacting standards to ensure years of productive service.

Suppliers

Company
Product
Description
Supplier Links
Thick-Wall Sprayball Tank Washer - Sprayball - Chemdet, Inc.
Sebastian, FL, USA
Thick-Wall Sprayball Tank Washer
Sprayball
Thick-Wall Sprayball Tank Washer Sprayball
The extended range and outstanding durability of the Thick-Wall SPRAY BALL is made possible by its unique 1/4" (6 MM) wall thickness. EXTENDED RANGE: Each hole drilled through the thick-wall is virtually a nozzle tube, resulting in the jet streams traveling much farther than normal before breaking up. As a result, it is possible to use either a smaller than average spray ball or wash larger vessels with fewer heads and lower flow rates. The drilling pattern also enables vertical jets to wash the feed pipe and fittings. DURABILITY: The Thick-Wall SPRAY BALL is virtually unbreakable. With normal usage it will not dent or distort, thereby eliminating the risk of unclean areas due to damage or distortion of the ball. QUALITY: Made of 316 Stainless Steel, each Thick-Wall SPRAY BALL is workshop-built to exacting standards to ensure years of productive service.

The extended range and outstanding durability of the Thick-Wall SPRAY BALL is made possible by its unique 1/4" (6 MM) wall thickness.
EXTENDED RANGE: Each hole drilled through the thick-wall is virtually a nozzle tube, resulting in the jet streams traveling much farther than normal before breaking up. As a result, it is possible to use either a smaller than average spray ball or wash larger vessels with fewer heads and lower flow rates. The drilling pattern also enables vertical jets to wash the feed pipe and fittings.
DURABILITY: The Thick-Wall SPRAY BALL is virtually unbreakable. With normal usage it will not dent or distort, thereby eliminating the risk of unclean areas due to damage or distortion of the ball.
QUALITY: Made of 316 Stainless Steel, each Thick-Wall SPRAY BALL is workshop-built to exacting standards to ensure years of productive service.

Supplier's Site

Technical Specifications

  Chemdet, Inc.
Product Category Pressure Washers
Product Number Sprayball
Product Name Thick-Wall Sprayball Tank Washer
Operation Cleaning / Surface Preparation; Large Vessels
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Washer 1200 PSI @ 2.0 GPM, Electric - DXPW1200-E - DEWALT Industrial Tool Co.
Specs
Water Pressure 1200 psi (845 m H2O)
Water Flow 120 GPH (126 ml/sec)
View Details
gas engine direct drive models - E3032RA - Pressure-Pro
Specs
Water Pressure 3200 psi (2252 m H2O)
Water Flow 180 GPH (189 ml/sec)
View Details
Foamers with Built-In Injectors - YLS Series - General Pump
Specs
Operation Cleaning / Surface Preparation; Foamer
Machine Mounting Handheld
Part Loading None (Large Surface)
View Details
Portable Cold Water Pressure Washers  (electric, gasoline, diesel) - CW Premium Series - Mi-T-M Corporation
Specs
Power Source Electric Motor; Combustion Engine
Operation Cleaning / Surface Preparation
Water Pressure 1000 to 5000 psi (704 to 3519 m H2O)
View Details