Chemdet, Inc. Fury Stainless Steel Self-Powered Tank Washer Fury 602

Description
The Perfect Tank Cleaning Tool Unique Open Design: Hygienic and Self Cleaning Piston Driven: Low Maintenance and Service Costs Turbine and Gear Free: Particle Tolerant Resistant To Hydraulic Shock: No Special Startup Equipment Needed No Lubrication Required: Contaminant Free Versatile and Unique The Fury 602 tank washer is a powerful, compact cleaning unit with a unique piston operated mechanism. It produces high impact, long range jets that oscillate through 90° while the tank washer continually indexes around the central axis. The Fury 602 is powered entirely by the cleaning fluid. Only 5% of the wash fluid drives the mechanism while 95% passes directly to the nozzles, reducing pressure loses and turbulence and maximizing jet distance and impingement. The Fury 602 is ideal where rigorous standards of hygiene and product purity are essential. Applications The versatile 600 Series Fury models offer 360° and 180° wash patterns for cleaning process vessels, storage tanks, transport tanks and containers. Fury tank cleaners are used extensively in the brewing, distilling, dairy, food, beverage, pharmaceutical, chemical, coatings, nuclear and transportation industries. Lightweight and compact, the Fury can be used as a portable cleaning device or permanently installed.
Description
The Perfect Tank Cleaning Tool Unique Open Design: Hygienic and Self Cleaning Piston Driven: Low Maintenance and Service Costs Turbine and Gear Free: Particle Tolerant Resistant To Hydraulic Shock: No Special Startup Equipment Needed No Lubrication Required: Contaminant Free Versatile and Unique The Fury 602 tank washer is a powerful, compact cleaning unit with a unique piston operated mechanism. It produces high impact, long range jets that oscillate through 90° while the tank washer continually indexes around the central axis. The Fury 602 is powered entirely by the cleaning fluid. Only 5% of the wash fluid drives the mechanism while 95% passes directly to the nozzles, reducing pressure loses and turbulence and maximizing jet distance and impingement. The Fury 602 is ideal where rigorous standards of hygiene and product purity are essential. Applications The versatile 600 Series Fury models offer 360° and 180° wash patterns for cleaning process vessels, storage tanks, transport tanks and containers. Fury tank cleaners are used extensively in the brewing, distilling, dairy, food, beverage, pharmaceutical, chemical, coatings, nuclear and transportation industries. Lightweight and compact, the Fury can be used as a portable cleaning device or permanently installed.

Suppliers

Company
Product
Description
Supplier Links
Fury Stainless Steel Self-Powered Tank Washer - Fury 602 - Chemdet, Inc.
Sebastian, FL, USA
Fury Stainless Steel Self-Powered Tank Washer
Fury 602
Fury Stainless Steel Self-Powered Tank Washer Fury 602
The Perfect Tank Cleaning Tool Unique Open Design: Hygienic and Self Cleaning Piston Driven: Low Maintenance and Service Costs Turbine and Gear Free: Particle Tolerant Resistant To Hydraulic Shock: No Special Startup Equipment Needed No Lubrication Required: Contaminant Free Versatile and Unique The Fury 602 tank washer is a powerful, compact cleaning unit with a unique piston operated mechanism. It produces high impact, long range jets that oscillate through 90° while the tank washer continually indexes around the central axis. The Fury 602 is powered entirely by the cleaning fluid. Only 5% of the wash fluid drives the mechanism while 95% passes directly to the nozzles, reducing pressure loses and turbulence and maximizing jet distance and impingement. The Fury 602 is ideal where rigorous standards of hygiene and product purity are essential. Applications The versatile 600 Series Fury models offer 360° and 180° wash patterns for cleaning process vessels, storage tanks, transport tanks and containers. Fury tank cleaners are used extensively in the brewing, distilling, dairy, food, beverage, pharmaceutical, chemical, coatings, nuclear and transportation industries. Lightweight and compact, the Fury can be used as a portable cleaning device or permanently installed.

The Perfect Tank Cleaning Tool

  • Unique Open Design: Hygienic and Self Cleaning
  • Piston Driven: Low Maintenance and Service Costs
  • Turbine and Gear Free: Particle Tolerant
  • Resistant To Hydraulic Shock: No Special Startup Equipment Needed
  • No Lubrication Required: Contaminant Free

Versatile and Unique
The Fury 602 tank washer is a powerful, compact cleaning unit with a unique piston operated mechanism. It produces high impact, long range jets that oscillate through 90° while the tank washer continually indexes around the central axis. The Fury 602 is powered entirely by the cleaning fluid. Only 5% of the wash fluid drives the mechanism while 95% passes directly to the nozzles, reducing pressure loses and turbulence and maximizing jet distance and impingement. The Fury 602 is ideal where rigorous standards of hygiene and product purity are essential.

Applications
The versatile 600 Series Fury models offer 360° and 180° wash patterns for cleaning process vessels, storage tanks, transport tanks and containers. Fury tank cleaners are used extensively in the brewing, distilling, dairy, food, beverage, pharmaceutical, chemical, coatings, nuclear and transportation industries. Lightweight and compact, the Fury can be used as a portable cleaning device or permanently installed.

Supplier's Site

Technical Specifications

  Chemdet, Inc.
Product Category Pressure Washers
Product Number Fury 602
Product Name Fury Stainless Steel Self-Powered Tank Washer
Operation Cleaning / Surface Preparation; C.I.P. Applications, Tank Trucks, Tank Cars, Reactor Kettles, Process and Storage Vessels, Food Grade Tanks
Unlock Full Specs
to access all available technical data

Similar Products

Mini-Jet Pipe Cleaner - JM-1000 - General Pipe Cleaners
Specs
Power Source Electric Motor
Operation Clear Grease, Sand, and Ice from 1-1/2" to 3" Lines
Machine Mounting Portable Machine
View Details
Pressure Washers -  - Westinghouse Electric Corporation
Westinghouse Electric Corporation
View Details
Pressure Washer 1200 PSI @ 2.0 GPM, Electric - DXPW1200-E - DEWALT Industrial Tool Co.
Specs
Water Pressure 1200 psi (845 m H2O)
Water Flow 120 GPH (126 ml/sec)
View Details
Fuel Tank Rotary Cleaning Machine - AlphaFP Series - Gamajet, part of the Alfa Laval Group
Gamajet, part of the Alfa Laval Group
Specs
Power Source Electric Motor
Operation Tube Bundle / Vessel Cleaning; Cleaning / Surface Preparation
Machine Mounting Cart / Handtruck
View Details