FORREST Technical Coatings Datasheets for Industrial Paints
Industrial paints are pigmented liquids or powders that are used to protect and/or beautify substrates.
Industrial Paints: Learn more
| Product Name | Notes |
|---|---|
| A fast-drying universal phenolic modified alkyd primer with non-lifting properties. Rust-inhibitive pigments provide excellent corrosion prevention and good weathering characteristics for protection during storage, transit or construction. Appropriate for use... | |
| A high solids, 3.5 VOC or lower phenolic modified alkyd primer with non-lifting properties. Rust-inhibitive pigments protect against corrosion. Appropriate for use on interior or exterior steel substrates and compatible... | |
| A high-gloss alkyd enamel designed for brush and roll application on metal surfaces. Excellent for marking safety equipment, safety hazards and piping to comply with OSHA color standards. Multiple stocked... | |
| A low-VOC, low-HAPS phenolic modified alkyd primer with fast-drying, rust-inhibitive, non-lifting properties. Acceptable top coats include alkyd, acrylic, vinyl, epoxy, or urethane products. All products in this line are less... | |
| A one-coat alkyd enamel solution for where two-coat primer and topcoat systems are typically used. Available in aerosols for touch-up and maintenance. Matches the performance of 14E with the addition... | |
| A shopcoat alkyd primer designed to be weldable, non-lifting and easy to use. Protects substrates during shipping, handling or construction. | |
| A versatile and quick-dry low-HAPS, low-VOC high-gloss finish designed for interior or exterior exposure. Products in this line are less than 3.5 lbs/gallon VOC. Should be used over an industrial... | |
| A versatile water-reducible acrylic modified alkyd for use on metal substrates for interior and exterior exposure. A high gloss product with excellent adhesion. Quick dry for increased production. Multiple stocked... | |
| A versatile water-reducible alkyd for use on metal substrates for interior and exterior exposure. A high-gloss product with excellent adhesion and corrosion resistance. | |
| An electrostatic developed specifically to minimize the electrostatic discharge (ESD) created when two surfaces with different voltages meet one another. When properly applied these coatings can prevent significant damage caused... | |
| FirmFoot® Slip Resistant EpoxyEpoxy Skid Resistant Floor Paint Pre-mixed epoxy paint with grit to eliminate slippery spots on stairs, walkways, ramps, boat decks, diving boards and dozens of other... | |
| FORREST Industrial Enamels are easy to apply industrial coatings in low-VOC, HAPS compliant, water-based, quick-dry, and solvent-based formulations. All are available as single-component finishes for interior or exterior use. Available... | |
| Forrest is the distributor for TCI's TruRAL powder coatings in Oregon, Washington, Idaho and Montana. These Super Durable powders offer exceptional UV performance and robust application characteristics. Forrest provides these... | |
| Forrest Technical Coatings 1A251H201 Silencer Charcoal is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention... | |
| Forrest Technical Coatings 1A251H201 Silencer Silver is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention... | |
| Forrest Technical Coatings 1A251H219 Silencer Black is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention... | |
| Forrest Technical Coatings 251H031 Silencer Silver is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention... | |
| INFERNEX® L-1100 was originally engineered for barbeque protection with additional animal and vegetable fats resistance. Its unique epoxy formula performs at a peak temperature of 1100° F (593° C). It’s... | |
| INFERNEX® LZ-1000 is a zinc-loaded formulation which means no primer necessary! This coating has excellent color and gloss retention. For superior corrosion resistance on exterior surfaces especially at temperatures up... | |
| INFERNEX® PSS-1000 powder coating was formulated to produce a smooth satin black finish to showcase designer components. This powder is specifically designed for protective applications where exterior durability is required. | |
| INFERNEX® PT-1000 was developed to produce a slightly textured black coating with great pre- and post-burn adhesion. This satin powder coating performs well at a continuous 800° F (426° C)... | |
| Introducing INFERNEX® LB-1100 High Temp Baking Enamel qualified for use on exhaust system components by an international agricultural equipment manufacturer. INFERNEX® LB-1100 offers breakthrough performance in long-term durability and corrosion... | |
| Originally developed for exhausts, PS-1000 has earned its reputation for decades as the workhorse for protecting exhaust systems, engines, and silencers. It’s recognized by its black smooth finish and ability... | |
| Originally developed for exhausts, PS-1000 has earned its reputation for decades protecting exhaust systems, engines, and silencers. It’s recognized by its silver smooth finish and ability to withstand temperatures up... | |
| Originally engineered for high temperature resistance, INFERNEX® L-1200 has proven itself a reliable coating for more than 30 years due to its unique blend of pigments in a silicone polymer... | |
| Our quickest-dry high-gloss alkyd enamel designed for use on metal surfaces. Excellent for marking safety equipment, safety hazards and piping to comply with OSHA color standards. Multiple stocked bases allow... | |
| Polyester Epoxy hybrid powder coatings are designed for good electrostatic properties and surface flow over a wide range of film thickness. | |
| Polyurethane coatings are formulated to have excellent flow characteristics while providing good mechanical and chemical resistance. These products also offer exterior durability. | |
| Powder coating is a versatile technology for use on multiple substrates and in multiple applications with the added benefit of low emissions. Available in both TGIC-free and low cure options,... | |
| Premium Acrylic Modified Alkyd Enamel with excellent color and gloss retention. May be catalyzed with 46K001 for enhanced performance. Available in aerosols for touch-up and maintenance. | |
| PS-600 was engineered for salt fog resistance at a peak temperature of 600° F (315° C). For medium temperature projects, this powder has a nice smooth finish in a flat... | |
| Quixnamel Alkyd Enamel is a proven versatile gloss enamel for use on substrates with interior or exterior exposure. Provides a durable and attractive finish for all types of industrial and... | |
| Rust-inhibitive barrier coatings for use on interior or exterior steel substrates and compatible with various top coats. These versatile primers are recommended for use on machinery, structural steel, agricultural equipment... | |
| Standard polyester TGIC powders are excellent coatings that protect the end product while also providing many decorative colors and special effects looks at the same time. These products can be... | |
| Stove Bright High Temperature Paint is a liquid coating sprayed on properly prepared metal substrate for a long-lasting finish that can withstand peak temperatures to 1200°F (650°C). Backed by decades... | |
| Stove Bright High Temperature Paint is an aerosols are available at thousands of retail locations across the United States. Easy spray application on properly prepared metal substrate gives a long-lasting... | |
| Stove Bright® 1A51H030 Silver is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film... | |
| Stove Bright® 1A51H200 Flat Black is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and... | |
| Stove Bright® 1A52H050 Copper is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film... | |
| Stove Bright® 1A52H068 Gold is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film... | |
| Stove Bright® 1A52H494 Sky Blue is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and... | |
| Stove Bright® 1A52H700 Forest Green is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and... | |
| Stove Bright® 1A53H001 Clear is a Medium-High heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film... | |
| Stove Bright® 1A54H050 Primer is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film... | |
| Stove Bright® 1A62H059 Metallic Brown is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and... | |
| Stove Bright® 1A62H201 Charcoal is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film... | |
| Stove Bright® 1A62H209 Metallic Black is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and... | |
| Stove Bright® 1A62H241 Muffler Black is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and... | |
| Stove Bright® 1A62H290 Satin Black is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and... | |
| Stove Bright® 1A62H830 Goldenfire Brown is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and... | |
| Stove Bright® 262B215 Satin Black is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and... | |
| Stove Bright® 262H290 Satin Black is a Low VOC, high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color... | |
| Stove Bright® 262H291 Flat Black is a Low VOC, high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color... | |
| Stove Bright® 51H030 Silver is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film... | |
| Stove Bright® 51H200 Flat Black is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and... | |
| Stove Bright® 52H050 Copper is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film... | |
| Stove Bright® 52H050 Primer is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film... | |
| Stove Bright® 52H068 Gold is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film... | |
| Stove Bright® 52H494 Sky Blue is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and... | |
| Stove Bright® 52H700 Forest Green is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and... | |
| Stove Bright® 53H001 Clear is a Medium-High heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film... | |
| Stove Bright® 62H059 Metallic Brown is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and... | |
| Stove Bright® 62H201 Charcoal is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film... | |
| Stove Bright® 62H209 Metallic Black is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and... | |
| Stove Bright® 62H290 Satin Black is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and... | |
| Stove Bright® 62H830 Goldenfire Brown is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and... | |
| Stove Bright® 62M059 Metallic Brown is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and... | |
| Stove Bright® 62M201 Charcoal is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film... | |
| Stove Bright® 62M209 Metallic Black is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and... | |
| Stove Bright® 62M290 Satin Black is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and... | |
| Stove Bright® 62M830 Goldenfire Brown is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and... | |
| TGIC-free polyesters are used in applications where TGIC is not desired and offer the same advantages as the Polyester TGIC powders. | |
| This INFERNEX® liquid was formulated for rapid curing and corrosion resistance with very good exterior durability. It has a unique balance of excellent pre- and post-burn adhesion and color retention... | |
| We carry standard stock and RAL colors, but specialize in working with customers to create decorative and unique appearances for their specific needs. Our product catalog includes metallic, veins, textures... | |
| Widely used successfully in Europe for many years as a muffler coating, INFERNEX® PS-800 has a beautiful satin jet black and smooth sheen with outstanding hardness. It performs at a... |