Stove Bright® 1A62H209 Metallic Black is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200°F (650°C). This coating is designed for rapid curing and good working properties over ferrous and properly prepared non-ferrous metal surfaces. Ideal for wood stoves, stove pipes, heaters, engines and engine manifolds, and other metal surfaces subject to high temperatures. The aerosol formula is easy to use and exactly matches the 6309 Metallic Black color standard for Stove Bright OEM coatings. This product is available through our retail channels as a single can (Net weight 12 ounces). For manufacturers and distributors the product is packaged 12 cans per case.
Stove Bright® 1A62H209 Metallic Black is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200°F (650°C). This coating is designed for rapid curing and good working properties over ferrous and properly prepared non-ferrous metal surfaces. Ideal for wood stoves, stove pipes, heaters, engines and engine manifolds, and other metal surfaces subject to high temperatures. The aerosol formula is easy to use and exactly matches the 6309 Metallic Black color standard for Stove Bright OEM coatings. This product is available through our retail channels as a single can (Net weight 12 ounces). For manufacturers and distributors the product is packaged 12 cans per case.
FORREST Technical Coatings | FORREST Technical Coatings | |
---|---|---|
Product Category | Industrial Coatings | Industrial Paints |
Product Number | 1A62H209 | 1A62H209 |
Product Name | Stove Bright 6309 Metallic Black Aerosol Paint | Heat Resistant Coating Stove Bright 6309 Metallic Black Aerosol |
Type | Coating; Paint | |
Chemistry | Resin; Silicone | Resin; Silicone |
Substrate | Aluminum; Concrete; Metallic; Steel; Other | Steel; Aluminum; Concrete; Metallic; Other |
Cure / Setting Technology | Film Drying; Thermoplastic | Thermoplastic; Film Drying |
Form | Aerosol; Solvent | Aerosol; Solvent |