FORREST Technical Coatings Datasheets for Heat Resistant and Flame Retardant Coatings
Heat resistant and flame retardant coatings provide durability at high temperatures and/or flame protection around components.
Heat Resistant and Flame Retardant Coatings: Learn more
| Product Name | Notes |
|---|---|
| A high solids, 3.5 VOC or lower phenolic modified alkyd primer with non-lifting properties. Rust-inhibitive pigments protect against corrosion. Appropriate for use on interior or exterior steel substrates and compatible... | |
| Forrest Technical Coatings 1A251H201 Silencer Charcoal is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention... | |
| Forrest Technical Coatings 1A251H201 Silencer Silver is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention... | |
| Forrest Technical Coatings 1A251H219 Silencer Black is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention... | |
| Forrest Technical Coatings 251H031 Silencer Silver is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention... | |
| INFERNEX® L-1100 was originally engineered for barbeque protection with additional animal and vegetable fats resistance. Its unique epoxy formula performs at a peak temperature of 1100° F (593° C). It’s... | |
| INFERNEX® LZ-1000 is a zinc-loaded formulation which means no primer necessary! This coating has excellent color and gloss retention. For superior corrosion resistance on exterior surfaces especially at temperatures up... | |
| INFERNEX® PSS-1000 powder coating was formulated to produce a smooth satin black finish to showcase designer components. This powder is specifically designed for protective applications where exterior durability is required. | |
| INFERNEX® PT-1000 was developed to produce a slightly textured black coating with great pre- and post-burn adhesion. This satin powder coating performs well at a continuous 800° F (426° C)... | |
| Originally developed for exhausts, PS-1000 has earned its reputation for decades as the workhorse for protecting exhaust systems, engines, and silencers. It’s recognized by its black smooth finish and ability... | |
| Originally developed for exhausts, PS-1000 has earned its reputation for decades protecting exhaust systems, engines, and silencers. It’s recognized by its silver smooth finish and ability to withstand temperatures up... | |
| Originally engineered for high temperature resistance, INFERNEX® L-1200 has proven itself a reliable coating for more than 30 years due to its unique blend of pigments in a silicone polymer... | |
| Premium Acrylic Modified Alkyd Enamel with excellent color and gloss retention. May be catalyzed with 46K001 for enhanced performance. Available in aerosols for touch-up and maintenance. | |
| PS-600 was engineered for salt fog resistance at a peak temperature of 600° F (315° C). For medium temperature projects, this powder has a nice smooth finish in a flat... | |
| Stove Bright High Temperature Paint is a liquid coating sprayed on properly prepared metal substrate for a long-lasting finish that can withstand peak temperatures to 1200°F (650°C). Backed by decades... | |
| Stove Bright High Temperature Paint is an aerosols are available at thousands of retail locations across the United States. Easy spray application on properly prepared metal substrate gives a long-lasting... | |
| Stove Bright® 1A51H030 Silver is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film... | |
| Stove Bright® 1A51H200 Flat Black is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and... | |
| Stove Bright® 1A52H050 Copper is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film... | |
| Stove Bright® 1A52H068 Gold is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film... | |
| Stove Bright® 1A52H494 Sky Blue is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and... | |
| Stove Bright® 1A52H700 Forest Green is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and... | |
| Stove Bright® 1A53H001 Clear is a Medium-High heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film... | |
| Stove Bright® 1A54H050 Primer is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film... | |
| Stove Bright® 1A62H059 Metallic Brown is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and... | |
| Stove Bright® 1A62H201 Charcoal is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film... | |
| Stove Bright® 1A62H209 Metallic Black is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and... | |
| Stove Bright® 1A62H241 Muffler Black is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and... | |
| Stove Bright® 1A62H290 Satin Black is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and... | |
| Stove Bright® 1A62H830 Goldenfire Brown is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and... | |
| Stove Bright® 262B215 Satin Black is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and... | |
| Stove Bright® 262H290 Satin Black is a Low VOC, high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color... | |
| Stove Bright® 262H291 Flat Black is a Low VOC, high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color... | |
| Stove Bright® 51H030 Silver is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film... | |
| Stove Bright® 51H200 Flat Black is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and... | |
| Stove Bright® 52H050 Copper is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film... | |
| Stove Bright® 52H050 Primer is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film... | |
| Stove Bright® 52H068 Gold is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film... | |
| Stove Bright® 52H494 Sky Blue is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and... | |
| Stove Bright® 52H700 Forest Green is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and... | |
| Stove Bright® 53H001 Clear is a Medium-High heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film... | |
| Stove Bright® 62H059 Metallic Brown is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and... | |
| Stove Bright® 62H201 Charcoal is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film... | |
| Stove Bright® 62H209 Metallic Black is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and... | |
| Stove Bright® 62H290 Satin Black is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and... | |
| Stove Bright® 62H830 Goldenfire Brown is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and... | |
| Stove Bright® 62M059 Metallic Brown is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and... | |
| Stove Bright® 62M201 Charcoal is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film... | |
| Stove Bright® 62M209 Metallic Black is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and... | |
| Stove Bright® 62M290 Satin Black is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and... | |
| Stove Bright® 62M830 Goldenfire Brown is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and... | |
| This INFERNEX® liquid was formulated for rapid curing and corrosion resistance with very good exterior durability. It has a unique balance of excellent pre- and post-burn adhesion and color retention... | |
| Widely used successfully in Europe for many years as a muffler coating, INFERNEX® PS-800 has a beautiful satin jet black and smooth sheen with outstanding hardness. It performs at a... |