The 044 Series is a polyurethane powder coating offering excellent flow, flexibility, impact resistance, chemical resistance, and exterior durability. Typical applications include agricultural equipment, appliances, and fencing.
Polyurethane coatings are formulated to have excellent flow characteristics while providing good mechanical and chemical resistance. These products also offer exterior durability.
| FORREST Technical Coatings | |
|---|---|
| Product Category | Industrial Coatings |
| Product Number | 044 Series |
| Product Name | Exterior Polyurethane Powder Coating 044 Series |
| Type | Coating; Powder Coating; Paint |
| Chemistry | Polyurethane; Resin; Polyester |
| Substrate | Aluminum; Metallic; Plastic; Steel; Wood |
| Cure / Setting Technology | Thermoset |
| Form | Powder |